EN
  • EN
  • DE

HV857LK7-G

Part No HV857LK7-G
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC LED DRIVER HI VOLT 8WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type EL Lamp Driver
Frequency 1kHz
Supply Voltage - Operating 1.8 V to 5 V
Operating Supply Current 20mA
Dimming No
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 204937-HV857LK7-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV857LK7-G CAD Model

Description

Microchip Technology HV857LK7-G

The Microchip Technology HV857LK7-G is a high-voltage, low-noise, EL lamp driver integrated circuit (IC) designed to meet the rigorous demands of modern electronic display applications. This compact and efficient driver is specifically engineered to drive electroluminescent (EL) panels, which are used in a variety of devices such as mobile phones, PDAs, pagers, electronic toys, and other portable instruments where a high-quality, low-power backlight is essential.

The HV857LK7-G operates with a supply voltage ranging from 2V to 5.5V, making it compatible with most standard logic and power supply voltages. This feature allows for flexibility in design and ensures that it can be easily integrated into a wide range of products. The device uses a charge pump to generate the higher voltages necessary to excite the phosphors in an EL panel, providing uniform brightness and excellent color consistency across the display.

One of the standout features of the HV857LK7-G is its low-noise operation. The IC employs a proprietary circuit design that minimizes the audible noise often associated with EL lamp drivers, thus enhancing the user experience in noise-sensitive applications. Additionally, the device includes a built-in oscillator, which reduces external component count, saving space and cost in the overall design.

The HV857LK7-G is offered in a compact 8-lead MSOP (Micro Small Outline Package) that is both space-saving and conducive to creating sleek, slim-profile electronic devices. This packaging also facilitates better thermal management and reliability, which is crucial for maintaining the longevity and performance of the product.

Microchip Technology's commitment to quality means that the HV857LK7-G is manufactured to the highest standards, ensuring consistent performance and durability. With its combination of high-voltage capability, low noise, and small footprint, the HV857LK7-G is an excellent choice for designers looking to enhance their products with a reliable and high-performing EL lamp driver solution.

You May Also Be Interested in

Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us
Microchip Technology
Low Input Voltage, 160VPP Output Voltage, EL Driver | IC EL DRIVER 160VPP OUT 8-MSOP
Lowest to $0.9794
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Infineon Technologies
DIMMING BALLAST CONTROL IC | IC CTLR BALLAST DIMMING 16-DIP
Lowest to $3.7434
NXP / Nexperia
IC CFL DRIVER 14SO / CCFL Controller 1.8V/2.5V/3.3V/5V/9V/12V 14-Pin SO T/R
Lowest to $13.6013
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4574 $59.4620
310+ $0.3754 $116.3740
480+ $0.3638 $174.6240
660+ $0.3523 $232.5180
850+ $0.3407 $289.5950
1,140+ $0.3049 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess