Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series *
Package Tray
Base Product Number LE9643
Standard Package 2,450
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1349165-LE9643AQC
Ultra Librarian 3D Model Ultra Librarian LE9643AQC CAD Model

Description

The LE9643AQC from Microchip Technology is a highly integrated line driver circuit designed to meet the rigorous demands of modern communication systems. This advanced IC is a perfect solution for applications requiring reliable and efficient line driving capabilities, such as DSL modems, telecommunication systems, and networked office equipment.

Key Features

  • High Voltage Tolerance: The LE9643AQC is built to withstand high voltage conditions, ensuring stable performance even under stress.
  • Low Power Consumption: Energy efficiency is at the heart of this IC, making it suitable for green technology applications and helping to reduce overall system power requirements.
  • Thermal Protection: With built-in thermal protection, the LE9643AQC prevents overheating, enhancing the durability and longevity of the product.
  • Programmable Features: Users can tailor the device's performance to their specific needs with programmable functions, including power levels and impedance matching.
  • Signal Integrity: The IC ensures excellent signal integrity for high-speed data transmission, minimizing errors and enhancing communication reliability.

Product Specifications

The LE9643AQC operates over a wide temperature range, making it suitable for various environments. It is packaged in a compact, surface-mount QFN package, which allows for efficient use of PCB space. The device also complies with international regulatory standards, ensuring broad compatibility and ease of integration into existing and new designs.

Applications

Due to its robust feature set, the LE9643AQC is ideal for a range of applications:

  • DSL modems and routers
  • Telecommunication infrastructure
  • Network interface cards
  • High-speed data acquisition systems

In conclusion, the LE9643AQC from Microchip Technology is a versatile and reliable line driver IC that provides exceptional performance and durability for a wide array of communication applications. Its advanced features and specifications make it a top choice for designers looking to enhance their systems with high-quality, efficient line driving solutions.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $105.6819
ECAD model for VSC8574XKS-05
Microchip Technology
IC TELECOM INTERFACE 33 LINK / Telecom IC
Lowest to $93.6120
ECAD model for PM7381-PI
IXYS
Need more? Email Us
ECAD model for TS190PLE
Microchip Technology
IC TELECOM INTERFACE 196BGA
Need more? Email Us
ECAD model for ZL50050GAG2
IXYS
IC RELAY OPTO 120MA 8 FLTPK
Lowest to $1.7763
ECAD model for TS117PTR
MaxLinear Inc
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
ECAD model for XRT59L81IG-F
Microchip Technology
IC TELECOM INTERFACE
Lowest to $53.4088
ECAD model for VSC8486YJB-11
Texas Instruments
IC INTERFACE ISDB DEVICE 20DIP
Need more? Email Us
ECAD model for TP3420AN308
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Lowest to $108.1080
ECAD model for VSC8487YJU-15

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6078 $57.3716
53+ $2.1398 $113.4094
82+ $2.0729 $169.9778
112+ $2.0060 $224.6720
145+ $1.9392 $281.1840
194+ $1.7386 $337.2884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 75,393 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention