EN
  • EN
  • DE

ZL80001QAA1

Part No ZL80001QAA1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series *
Package Tube
Product Status Active
Base Product Number ZL80001
Standard Package 37 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 904291-ZL80001QAA1
Ultra Librarian 3D Model Ultra Librarian ZL80001QAA1 CAD Model

Description

The ZL80001QAA1 is a high-performance, low-power device from the reputable manufacturer Microchip Technology. Designed for precision in a variety of applications, this product stands out in the market for its advanced features and reliable performance.

Key Features

  • High Precision: The ZL80001QAA1 is engineered to provide precise measurements and stable performance, making it ideal for critical applications where accuracy is paramount.
  • Low Power Consumption: With an emphasis on energy efficiency, this device operates with minimal power, thereby extending the life of battery-powered applications and reducing the overall energy cost for users.
  • Durability: Built with robust materials and technology, the ZL80001QAA1 is designed to withstand harsh conditions and maintain its functionality over a long lifespan.
  • Compact Design: Its small footprint makes it an excellent choice for space-constrained applications, allowing for greater design flexibility and innovation.

Applications

The versatility of the ZL80001QAA1 allows it to be used across a wide range of industries and applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Telecommunications
  • Consumer electronics

Technical Specifications

Parameter Value Supply Voltage Specified by Manufacturer Operating Temperature Specified by Manufacturer Package / Case Specified by Manufacturer Mounting Type Surface Mount

Quality and Support

Microchip Technology is known for its commitment to quality and customer support. The ZL80001QAA1 is backed by Microchip's comprehensive technical support and reliability, ensuring that customers receive the highest level of service and product satisfaction.

Please note that specific technical specifications such as supply voltage, operating temperature, and package details should be verified with the manufacturer's datasheet for accuracy and compatibility with your application.

You May Also Be Interested in

Others
Lowest to $18.3934
Broadcom Limited
Lowest to $10.8258
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Infineon Technologies
Lowest to $21.6228
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
ST-Ericsson Inc
Lowest to $42.5952

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.2404 $76.4808
4+ $31.3767 $125.5068
6+ $30.3963 $182.3778
8+ $29.4157 $235.3256
11+ $28.4352 $312.7872
14+ $25.4936 $356.9104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess