EN
  • EN
  • DE

DS2175SN/T&R

Part No DS2175SN/T&R
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 16SOIC / Telecom IC Elastic Store 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Product Status Obsolete
Function Elastic Store
Interface PCM
Number of Circuits 1
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 9mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS2175
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Names 2156-DS2175SN/TR-MATR,MAXMAXDS2175SN/T&R
Standard Package 1,000
Win Source Part Number 1056130-DS2175SN/T&R
Ultra Librarian 3D Model Ultra Librarian DS2175SN/T&R CAD Model

Description

Maxim Integrated's DS2175SN/T&R Product Overview

The DS2175SN/T&R from Maxim Integrated is a robust and highly reliable network communication integrated circuit designed to enhance the performance and reliability of T1/E1/J1 telecommunication interfaces. This product comes in a compact surface-mount package, specifically in a 16-SOIC (0.154", 3.90mm Width) form factor, which makes it suitable for space-constrained applications.

At the heart of the DS2175SN/T&R is its capability to serve as a Transmit Line Interface. It is engineered to provide the necessary functions for T1, E1, and J1 applications, including pulse shaping and line driving on the transmit side of the line. This makes the DS2175SN/T&R an ideal choice for communication systems that require high-level signal integrity and compliance with telecommunication standards.

One of the key features of the DS2175SN/T&R is its low power consumption, which is essential for building energy-efficient equipment. This, combined with its extended temperature range, ensures that the device can operate reliably in a variety of environmental conditions, making it well-suited for deployment in outdoor or harsh industrial settings.

The DS2175SN/T&R also comes with added functionalities that simplify design and reduce the need for external components. These include an integrated jitter attenuator and a loss-of-signal detector, which contribute to the stability and robustness of the communication link. Furthermore, the device is designed to interface seamlessly with other Maxim Integrated products, offering designers a complete solution for their networking needs.

Maxim Integrated provides the DS2175SN/T&R in tape and reel packaging (T&R), facilitating easy handling and assembly during the manufacturing process, particularly for high-volume production. This packaging option ensures that the components are well-protected and remain in perfect condition up until the point of soldering onto the PCB.

With its advanced features and reliable performance, the DS2175SN/T&R is a testament to Maxim Integrated's commitment to delivering high-quality components for the telecommunications industry. Whether it's for voice, data, or signaling applications, this product stands as a top choice for engineers looking to enhance their network communication systems.

You May Also Be Interested in

NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess