EN
  • EN
  • DE

STEVAL-MKI003V1

Part No STEVAL-MKI003V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Description BOARD EVALUATION LIS3L02AQ3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series MEMS
Part Status Obsolete(EOL)
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 6g
Interface Analog
Sensitivity Vdd/5, Vdd/15 = V/g
Operating Supply Voltage 2.4 V ~ 3.6 V
Supplied Contents Board(s)
Utilized IC / Part LIS3L02AQ3
Win Source Part Number 778616-STEVAL-MKI003V1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI003V1 CAD Model

Description

The STEVAL-MKI003V1 is a sophisticated evaluation platform presented by STMicroelectronics, designed specifically for motion sensor development. This versatile board is part of ST's portfolio of MEMS sensor evaluation tools and is tailored to facilitate the testing and development of various motion sensor applications.

This evaluation board is equipped with ST's state-of-the-art motion MEMS and a DIL24 adapter which is compatible with all ST MEMS adapters that feature an M24 connector. This allows for a seamless interface with a wide range of ST's motion sensors, making it an ideal platform for multi-sensor evaluation.

The STEVAL-MKI003V1 is designed for plug-and-play usage and is fully supported by the Unico GUI (Graphical User Interface) software, which provides a user-friendly interface for the development and testing of sensor features. The Unico GUI allows users to easily configure the sensors, perform calibration, and visualize sensor data in real-time, enhancing the overall development experience.

Key features of the STEVAL-MKI003V1 include:

  • Compatibility with ST's full range of MEMS adapters
  • Easy-to-use DIL24 adapter for quick sensor swapping
  • Direct connection to a PC through a USB interface
  • Comprehensive support by the Unico GUI software for a range of functionalities

Whether you are a professional engineer or a tech enthusiast, the STEVAL-MKI003V1 provides a flexible and powerful platform for the exploration and development of applications such as gaming and virtual reality, navigation systems, impact recognition and logging, vibration monitoring and compensation, and many more.

With its robust design and versatile features, the STEVAL-MKI003V1 is an essential tool for anyone looking to harness the capabilities of STMicroelectronics' advanced motion sensors.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess