EN
  • EN
  • DE

LT1395CS6#TR

Part No LT1395CS6#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828485-LT1395CS6#TR
Ultra Librarian 3D Model Ultra Librarian LT1395CS6#TR CAD Model

Description

The LT1395CS6#TR is a high-performance, single operational amplifier from Linear Technology, now part of Analog Devices. This op-amp is designed for applications requiring high speed and low power consumption. It is enclosed in a compact SOT-23 6-pin package, making it suitable for space-constrained applications.

Key Features:

  • High Speed: The LT1395CS6#TR boasts a gain bandwidth product of 300MHz, which makes it ideal for high-frequency signal processing applications.
  • Low Power Consumption: Despite its high-speed capabilities, this operational amplifier consumes a low amount of power, with a supply current of just 4.6mA.
  • Single Supply Operation: It can operate from a single supply voltage ranging from 4V to 12.6V, providing flexibility in various circuit designs.
  • Output Current: The device is capable of delivering an output current of 100mA, which is sufficient for driving a wide range of loads.
  • Low Distortion: The LT1395CS6#TR is designed to have low distortion characteristics, making it suitable for audio and video applications where signal integrity is crucial.
  • Stable with Capacitive Loads: This operational amplifier is stable with capacitive loads up to 500pF, which is beneficial for applications with highly capacitive sources or long cable runs.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device from overheating and potential damage.

Applications:

The LT1395CS6#TR is versatile and can be used in a variety of applications, such as:

  • Video Amplifiers
  • Cable Drivers
  • ADC Buffer Amplifiers
  • Communications
  • Active Filters
  • Test Equipment

With its robust feature set, the LT1395CS6#TR operational amplifier is a reliable choice for designers looking for a combination of high-speed performance and low power consumption in a small package.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1957 $65.8710
65+ $1.8018 $117.1170
100+ $1.7464 $174.6400
140+ $1.6898 $236.5720
180+ $1.6332 $293.9760
240+ $1.4645 $351.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess