EN
  • EN
  • DE

DS21Q50LN+

Part No DS21Q50LN+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX E1 QUAD 100-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Transceiver
Number of Circuits 4
Supply Voltage - Operating 3.14 V to 3.47 V
Operating Supply Current 230mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Includes AIS Alarms Detector and Generator, Loopback Functions, PRBS Generator / Detector, Remote Detector and Generator
Win Source Part Number 125214-DS21Q50LN+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS21Q50LN+ CAD Model

Description

Introducing the DS21Q50LN+ Line Driver from Maxim Integrated

The DS21Q50LN+ is a state-of-the-art line driver crafted by Maxim Integrated, a company renowned for its innovative and reliable high-performance integrated circuits. This product is designed to deliver superior performance in high-speed communication applications, particularly in the realm of telecommunications and networking.

Robust Design and Enhanced Signal Integrity

The DS21Q50LN+ boasts a robust design that ensures signal integrity even in the most demanding environments. It features a low-voltage differential signaling (LVDS) interface, which is ideal for transmitting data at high speeds while minimizing electromagnetic interference (EMI). The differential nature of LVDS also provides excellent noise immunity, making this line driver an excellent choice for applications where signal integrity is paramount.

High-Speed Data Transmission

Capable of operating at high speeds, the DS21Q50LN+ supports data rates up to 622Mbps. This makes it an excellent choice for high-speed backplane applications, high-resolution video transmission, and any other application requiring rapid data transfer. Its high-speed capabilities ensure that it can meet the demands of current and future high-speed data communication protocols.

Low Power Consumption

Despite its high-speed performance, the DS21Q50LN+ is engineered to be power-efficient. It operates with a single +3.3V power supply, which helps to keep power consumption low. This feature is particularly important for applications that require a large number of line drivers, as it helps to minimize the overall power requirements of the system.

Easy Integration and Flexibility

The DS21Q50LN+ is designed with ease of integration in mind. It comes in a compact package that is easy to incorporate into a variety of designs. Furthermore, it is compatible with existing and emerging standards, making it a flexible solution that can adapt to various technical requirements.

Reliability and Longevity

Maxim Integrated is committed to producing components that are not only high-performing but also reliable over the long term. The DS21Q50LN+ is built to last, ensuring that systems using this line driver will have a prolonged operational lifespan with minimal maintenance.

In summary, the DS21Q50LN+ from Maxim Integrated is a versatile and efficient solution for high-speed data transmission applications. Its combination of speed, power efficiency, and reliability makes it an excellent choice for designers looking to optimize their communication systems.

You May Also Be Interested in

Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess