Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Switch
Number of Circuits 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 480mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 344-BBGA
Supplier Device Package 344-PBGA (27x27)
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645283-MT90866AG
Ultra Librarian 3D Model Ultra Librarian MT90866AG CAD Model

Description

The MT90866AG is a high-performance, versatile digital switch from Microchip Technology, designed to cater to the demanding needs of telecommunication infrastructure. It is an integral component for systems that require reliable, high-speed digital switching capabilities.

Key Features

  • Switching Capacity: The MT90866AG offers a substantial switching capacity, making it suitable for medium to large-scale telecommunication applications.
  • Connectivity: This product provides excellent connectivity options, ensuring seamless integration with a variety of telecommunication equipment.
  • Flexibility: It is designed for use in multiple network configurations, which makes it a flexible solution for system designers.
  • High-Performance: With Microchip Technology's commitment to quality, the MT90866AG is built for high performance and reliability.

Applications

The MT90866AG is ideal for a range of applications in the telecommunications field, including but not limited to:

  • Switching networks
  • Signal processing
  • VoIP gateways
  • PBX systems
  • Central office switching

Technical Specifications

Parameter Value Manufacturer Microchip Technology Part Number MT90866AG Product Category Digital Switches Mounting Type Surface Mount Package / Case PLCC

Quality and Support

Microchip Technology is known for its high-quality products and excellent customer support. The MT90866AG is backed by a robust support system that includes technical documentation, application notes, and customer service to ensure successful deployment and operation.

Ordering Information

To purchase the MT90866AG, or to request samples and additional product details, please visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

IXYS
IC RELAY OPTO 120MA 8SMD
Lowest to $1.5459
ECAD model for TS120STR
Texas Instruments
IC INTERFACE ISDB DEVICE 20DIP
Need more? Email Us
ECAD model for TP3420AN308
Texas Instruments
IC PROCESSOR OCTL DIF PCM 28PLCC
Lowest to $8.4015
ECAD model for TP11368V
Microchip Technology
IC TELECOM INTERFACE 33 LINK / Telecom IC
Lowest to $93.6120
ECAD model for PM7381-PI
IXYS
Need more? Email Us
ECAD model for TS117PE
Microchip Technology
IC TELECOM INTERFACE 196BGA
Need more? Email Us
ECAD model for ZL50050GAG2
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS122
MaxLinear Inc
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
ECAD model for XRT59L81IG-F
IXYS
Need more? Email Us
ECAD model for TS190PE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.5463 $74.5463
3+ $61.1666 $183.4998
4+ $59.2546 $237.0184
5+ $57.3440 $286.7200
6+ $55.4320 $332.5920
8+ $49.6975 $397.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,800 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention