EN
  • EN
  • DE

STM8L1528-EVAL

Part No STM8L1528-EVAL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM8L
Package Bulk
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor STM8
Utilized IC / Part STM8L152
Mounting Type Fixed
Contents Board(s), LCD
Base Product Number STM8
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.90.6800
Win Source Part Number 1283937-STM8L1528-EVAL
Ultra Librarian 3D Model Ultra Librarian STM8L1528-EVAL CAD Model

Description

The STM8L1528-EVAL from STMicroelectronics is a comprehensive evaluation platform designed for STMicroelectronics' STM8L energy-lite microcontroller series. This advanced evaluation board is a versatile system that enables designers to explore the capabilities and features of the STM8L1528 microcontroller, which is optimized for low-power applications while maintaining high performance.

Key Features

  • STM8L152C6T6 Microcontroller: At the heart of the board is the STM8L152C6T6 MCU, featuring an 8-bit core, 32KB Flash, 2KB RAM, and 1KB EEPROM.
  • Comprehensive Development Tools: The board comes with an embedded ST-LINK/V2 for programming and debugging, along with support for a wide range of development tools, including IAR™, STVD, and Cosmic compilers.
  • Rich Set of Features: The STM8L1528-EVAL includes a plethora of features such as a touch sensing slider, an LCD, LEDs, push-buttons, a buzzer, and extension headers for full access to all MCU I/Os.
  • Connectivity: It offers various connectivity options including USB, RS-232, and CAN interfaces, allowing for versatile external communications.
  • Power Management: Designed for low-power applications, the evaluation board includes a demonstration of power-saving modes and an onboard voltage regulator for power supply flexibility.

Applications

The STM8L1528-EVAL is ideal for a wide range of applications, particularly those that require a balance between performance and power efficiency, such as:

  • Industrial control systems
  • Battery-operated devices
  • Home automation
  • Personal medical devices
  • Energy management

Why Choose the STM8L1528-EVAL?

With its rich feature set and low power consumption, the STM8L1528-EVAL evaluation board is an excellent choice for developers looking to create and test applications that require extended battery life without sacrificing performance. The board provides a flexible and cost-effective solution for rapid prototyping and development, reducing time-to-market for new products.

You May Also Be Interested in

NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess