EN
  • EN
  • DE

E-STLC2594TR

Part No E-STLC2594TR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer STMicroelectronics
Win Source Part Number 260367-E-STLC2594TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E-STLC2594TR CAD Model

Description

The E-STLC2594TR from STMicroelectronics is an advanced LED driver IC designed to provide a high-efficiency solution for driving LEDs in a variety of applications. With its low power consumption and compact size, this LED driver is ideal for portable and battery-powered devices, as well as for general lighting and automotive applications.

Key Features

  • Integrated PWM Dimming: The E-STLC2594TR comes with an integrated Pulse Width Modulation (PWM) dimming control feature, allowing for precise brightness control and power management, which is crucial for extending battery life in portable devices.
  • High Efficiency: This LED driver is designed to operate with high efficiency, reducing heat generation and power losses, thereby ensuring optimal performance and longevity of the lighting system.
  • Wide Input Voltage Range: Accommodating a broad range of input voltages, the E-STLC2594TR is versatile and can be used in various power supply scenarios, making it a suitable choice for diverse applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, enhancing the safety and reliability of the LED driving solution.
  • Compact Package: Available in a small Thin Shrink Small Outline Package (TSSOP), the E-STLC2594TR saves valuable board space, which is especially beneficial for space-constrained designs.

Applications

The versatility of the E-STLC2594TR makes it an excellent choice for a wide range of applications, including:

  • Smartphone and tablet backlighting
  • GPS and navigation systems
  • Automotive interior and dashboard lighting
  • General purpose LED lighting
  • Portable and wearable technology

Conclusion

The STMicroelectronics E-STLC2594TR LED driver is a robust, efficient, and versatile solution that meets the needs of modern lighting applications. Its integration of advanced features in a compact form factor makes it a top choice for designers looking to optimize their LED lighting systems.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess