EN
  • EN
  • DE

UCC3750N

Part No UCC3750N
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description Source Ringer Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Function Ring Generator Controller
Number of Circuits 1
Operating Supply Voltage 5V
Operating Supply Current 500μA
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Includes DC Current Limiting, Secondary Side Voltage Mode Control
RoHS State Request Verification
Win Source Part Number 1276410-UCC3750N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3750
Introduction Date June 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC3750N CAD Model

Description

Product Overview: Texas Instruments UCC3750N

The UCC3750N is a sophisticated integrated circuit manufactured by Texas Instruments, renowned for its high performance and reliability in a wide range of applications. This component is designed to cater to the demanding needs of modern power management systems, providing an efficient and flexible solution for designers and engineers.

Key Features

  • Voltage Range: The UCC3750N operates over a broad voltage range, making it suitable for various power supply configurations and ensuring compatibility with multiple system designs.
  • Drive Capability: It comes equipped with robust drive capability, ensuring that it can handle the requirements of high-power and high-speed switching applications.
  • Protection Features: Safety is a paramount concern in power management, and the UCC3750N includes multiple protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the system against potential damage.
  • Efficiency: Designed with power efficiency in mind, this IC helps reduce power loss in systems, leading to energy savings and prolonged component life.

Applications

The versatile nature of the UCC3750N allows it to be used in a multitude of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC converters
  • Power inverters
  • Motor control circuits
  • LED drivers

Product Specifications

Parameter Value Package/Case DIP-8 Operating Temperature -40°C to +85°C Mounting Type Through Hole

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The UCC3750N is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the industry's highest standards for performance and durability.

You May Also Be Interested in

IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $23.0283
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess