Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Bits per Element 2, 4 (Hex)
Output Type 3-State
Current - Output High, Low 6mA, 6mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number 74HCT367
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1211161-M74HCT367RM13TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HCT367RM13TR CAD Model

Description

Product Overview of M74HCT367RM13TR by STMicroelectronics

The M74HCT367RM13TR is a high-speed CMOS hex buffer and line driver designed to interface with standard TTL integrated circuits. This product is manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. The M74HCT367RM13TR is part of the HCT family, which means it is compatible with HCT logic levels while maintaining the speed of CMOS technology.

Key Features

  • Logic Type: Hex Buffer/Line Driver
  • Number of Elements: 6
  • Number of Bits per Element: 1
  • Output Type: 3-State
  • Supply Voltage: 4.5V to 5.5V
  • Output Current: High: -7.8mA, Low: 7.8mA
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SO-16
  • Packaging: Tape & Reel (TR)

Performance and Applications

The M74HCT367RM13TR is designed for high-performance operation in a wide range of applications. It features six independent buffers with 3-state outputs that can be used as line drivers for bus-oriented systems. The 3-state outputs ensure that the device can be used in bus-oriented systems without the need for external pull-up resistors.

Thanks to its wide operating voltage range and high noise immunity, the M74HCT367RM13TR is suitable for interfacing with TTL logic levels while providing the benefits of high-speed CMOS technology. This makes it an ideal choice for use in systems that require a bridge between different logic families.

With its robust operating temperature range, the M74HCT367RM13TR is suitable for demanding industrial applications. It is commonly used in data transmission, control systems, computer motherboards, and other digital logic systems where a reliable buffer or line driver is needed.

Quality and Reliability

STMicroelectronics is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The M74HCT367RM13TR is no exception, with its design and manufacturing processes geared towards ensuring high reliability and performance under various conditions. The product is available in a Tape & Reel (TR) package, making it suitable for automated assembly processes and high-volume production.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 5/3 28SOIC
Need more? Email Us
ECAD model for TRSF3238EIDWR
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 8MSOP
Need more? Email Us
ECAD model for ADM1490EBRMZ-REEL7
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP
Need more? Email Us
ECAD model for ISL32430EIUZ-T7A
Cypress Semiconductor Corp
USB
Lowest to $0.3546
ECAD model for CP7709DT
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 20TSSOP
Lowest to $5.9091
ECAD model for ICL3223EIVZ-T7A
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN
Need more? Email Us
ECAD model for MAX3223ECTP+
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 14SOIC
Need more? Email Us
ECAD model for ISL3170EIBZ-T7A
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2025-500E/MD
Texas Instruments
IC TRANSCEIVER 2/0 8SOIC
Need more? Email Us
ECAD model for SN75LVDS9638D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention