EN
  • EN
  • DE

EMC6D103-CZC

Part No EMC6D103-CZC
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC FAN CTRLR 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 70°C, -40°C to 125°C
Accuracy ±3°C Local(Max), ±5°C Remote(Max)
Topology ADC (Sigma Delta), Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 051176-EMC6D103-CZC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC6D103-CZC CAD Model

Description

The EMC6D103-CZC is an innovative environmental monitoring solution from Microchip Technology, designed to meet the needs of today's complex electronic systems. This advanced sensor integrates multiple functionalities to ensure that your system operates within safe temperature and voltage levels, thereby enhancing performance and reliability.

Microchip Technology EMC6D103-CZC

Key Features:

  • Temperature Monitoring: The EMC6D103-CZC is equipped with a high-precision temperature monitoring system that can track the temperature of up to three external diode-connected transistors, as well as its own internal temperature. This feature is critical for preventing overheating in sensitive components.
  • Voltage Monitoring: With its ability to monitor up to nine voltage channels, this device ensures that all system voltages remain within specified limits, protecting your hardware from potential damage caused by voltage fluctuations.
  • Fan Control: The product includes an intelligent fan control system that can manage up to four fans. This automated control helps maintain optimal cooling levels while reducing noise and power consumption.
  • Interface: Communication with the EMC6D103-CZC is facilitated through an SMBus 2.0/ I²C compatible interface, allowing for easy integration into most system architectures.
  • Software Support: Microchip Technology provides comprehensive software support for the EMC6D103-CZC, including an easy-to-use interface for configuring the device according to specific system requirements.

Applications:

The versatility of the EMC6D103-CZC makes it suitable for a wide range of applications, particularly in sectors that require precise environmental control, such as server management, industrial PCs, and telecommunications equipment. Its robust feature set also makes it an ideal choice for embedded systems and IoT devices that need to operate reliably in variable conditions.

Ordering Information:

The EMC6D103-CZC is available in a QFN-40 package, ensuring a compact footprint for space-constrained applications. For ordering or to find more information about pricing and availability, please visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess