EN
  • EN
  • DE

MC74HC174AF

Part No MC74HC174AF
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 16SOEIAJ / Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr onsemi
Series 74HC
Package Bulk
Function Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 35 MHz
Max Propagation Delay @ V, Max CL 19ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SOEIAJ
Package / Case 16-SOIC (0.209", 5.30mm Width)
Base Product Number 74HC174
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC74HC174AF,ONSONSMC74HC174AF
Standard Package 1
Win Source Part Number 1077786-MC74HC174AF
Ultra Librarian 3D Model Ultra Librarian MC74HC174AF CAD Model

Description

Product Overview: MC74HC174AF - ON Semiconductor

The MC74HC174AF is a high-performance integrated circuit manufactured by ON Semiconductor, known for its reliability and efficiency in a wide range of electronic applications. This device belongs to the 74HC family, which is well-regarded for its high-speed CMOS technology.

Key Features

  • Hex D-Type Flip-Flop: The MC74HC174AF features six D-type flip-flops with clear inputs, making it ideal for applications requiring the capture and storage of data signals.
  • High-Speed CMOS Technology: This technology ensures low power consumption while providing a faster response time compared to traditional CMOS devices.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 2V to 6V, providing versatility in different circuit environments and compatibility with TTL levels.
  • Output Drive Capability: It can drive up to 10 LSTTL loads, offering sufficient current for a variety of digital applications.
  • Low Power Dissipation: With a typical power dissipation of 2µW, the MC74HC174AF is an energy-efficient choice for modern electronic designs.

Applications

The MC74HC174AF is suitable for a myriad of applications, including:

  • Memory registers
  • Buffer storage
  • Data management systems
  • Automotive controls
  • Logic design and implementation

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the MC74HC174AF is no exception. This device undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and longevity.

Environmental Compliance

The MC74HC174AF is designed with environmental responsibility in mind. It is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is free from certain hazardous materials commonly used in electronics. This commitment to sustainability makes it a suitable choice for eco-conscious applications.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess