EN
  • EN
  • DE

LM96163CISDX/NOPB

Part No LM96163CISDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Thermal Management
Mfr Texas Instruments
Series PowerWise®, TruTherm®
Package Tape & Reel (TR)
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 85°C, External Sensor
Accuracy ±3°C(Max)
Topology ADC (Sigma Delta), Comparator, Register Bank, Tach
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Base Product Number LM96163
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM96163CISDX,LM96163CISDX-ND
Standard Package 4,500
Win Source Part Number 977734-LM96163CISDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM96163CISDX/NOPB CAD Model

Description

Product Overview: LM96163CISDX/NOPB

The LM96163CISDX/NOPB is a precision integrated circuit from Texas Instruments, designed to provide comprehensive temperature monitoring and fan control for high-performance electronics. This advanced sensor is a part of TI's hardware monitoring and protection solutions, ensuring that devices operate within their thermal limits, thus enhancing system reliability and longevity.

Key Features

  • Accurate Temperature Sensing: The LM96163CISDX/NOPB features remote diode sensing, which allows for precise temperature measurements of the CPU, GPU, or other IC surfaces. This is crucial for maintaining optimal performance and preventing overheating.
  • Local Temperature Sensor: Alongside the remote sensing capabilities, this product includes an integrated local temperature sensor for monitoring the ambient temperature around the device itself.
  • Programmable Fan Control: It offers sophisticated fan control algorithms that can be programmed via its SMBus interface. This allows for dynamic speed adjustments based on temperature readings, reducing acoustic noise and power consumption.
  • Highly Configurable: Users can configure various parameters such as temperature limits, hysteresis settings, and fan speed response curves, making the LM96163CISDX/NOPB highly adaptable to specific system requirements.
  • TruTherm™ Technology: The device supports TI's TruTherm technology, enabling accurate sensing of temperatures on advanced, fine-geometry processors.

Applications

The LM96163CISDX/NOPB is ideal for a range of applications where temperature monitoring and fan control are critical. This includes:

  • Desktop and notebook computers
  • Servers and workstations
  • Networking and telecommunications equipment
  • Storage systems
  • Industrial and medical equipment

Quality and Reliability

With the NOPB (No Lead (Pb) Balls) designation, the LM96163CISDX/NOPB is manufactured with a focus on environmental safety and compliance with RoHS standards. Texas Instruments ensures that their products meet high-quality standards, offering reliability and performance for critical applications.

Whether you're designing a high-performance computer system or managing thermal conditions in industrial applications, the LM96163CISDX/NOPB from Texas Instruments provides a flexible and reliable solution for temperature monitoring and fan control.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4658 $54.6580
23+ $4.4848 $103.1504
35+ $4.3446 $152.0610
48+ $4.2045 $201.8160
62+ $4.0643 $251.9866
83+ $3.6439 $302.4437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess