EN
  • EN
  • DE

EMC2300-AZC

Part No EMC2300-AZC
Manufacturer SMSC Corporation
Catalog PMIC - Thermal Management
Description Fan Control Device with High Frequency PWM and Temperature Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0838+
Reference case SSOP
Manufacturer SMSC Corporation
Manufacturer Homepage www.smsc.com
Win Source Part Number 714163-EMC2300-AZC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMC2300-AZC CAD Model

Description

The EMC2300-AZC is a multi-channel temperature monitor and fan controller from SMSC Corporation (now Microchip Technology). It is designed to optimize system cooling and prevent overheating in a variety of applications, especially those with multiple thermal zones and fan requirements. The EMC2300-AZC provides precise temperature monitoring, flexible fan control options, and comprehensive alarm features.

Applications

  • Server Systems
  • Desktop Computers
  • Gaming Consoles
  • Networking Equipment
  • Industrial Control Systems
  • Embedded Systems

Features

  • Multiple Temperature Monitoring Channels
  • Automatic Fan Speed Control
  • SMBus/I2C Interface
  • Programmable Temperature Limits
  • Overtemperature Alarm Outputs
  • Fan Fault Detection
  • PWM Fan Control
  • Small Package Size

Benefits

  • Precise temperature monitoring of multiple zones enables optimized cooling and prevents localized overheating.
  • Automatic fan speed control reduces noise and power consumption when cooling demand is low.
  • Easy integration with system controllers via the SMBus/I2C interface.
  • Programmable temperature limits allow for customization to specific application requirements.
  • Comprehensive alarm features provide early warning of potential thermal issues.
  • Fan fault detection helps prevent system downtime due to fan failures.

Additional Details

The EMC2300-AZC typically monitors up to four temperature channels, often using external thermistors or diodes. It offers various fan control modes, including automatic temperature-based control and manual control. The device communicates via a standard SMBus/I2C interface, simplifying the connection to a host controller. It includes programmable overtemperature and fan fault alarms to alert the system to potential problems. This PMIC ensures that systems remain within safe operating temperatures, improving system reliability and preventing damage. The EMC2300-AZC provides an effective and efficient solution for managing system thermals.

You May Also Be Interested in

Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess