EN
  • EN
  • DE

MAX6616AEG+

Part No MAX6616AEG+
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Thermal Management
Mfr Maxim Integrated
Series -
Package Tray
Product Status Obsolete
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C ~ 140°C
Accuracy ±4°C Local(Max), ±1°C Remote(Max)
Topology ADC
Output Type I²C/SMBus
Output Alarm Yes
Output Fan Yes
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Base Product Number MAX6616
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50 pcs
Win Source Part Number 1382797-MAX6616AEG+
Ultra Librarian 3D Model Ultra Librarian MAX6616AEG+ CAD Model

Description

Maxim Integrated MAX6616AEG+ Precision Quad Temperature Sensor

The MAX6616AEG+ from Maxim Integrated is a high-precision, quad temperature sensor designed to provide accurate monitoring of temperature in various applications. This sensor is ideal for complex systems requiring multiple temperature readings, such as industrial control systems, environmental monitoring, and computer server systems. With its small 24-pin QSOP package, the MAX6616AEG+ is engineered to fit into space-constrained applications without sacrificing performance or reliability.

One of the key features of the MAX6616AEG+ is its ability to measure temperature from four different sources. It can monitor its own die temperature and three external diode-connected transistors, which can be placed on critical components whose temperature needs to be closely monitored. This allows for precise thermal management within a system, ensuring optimal performance and preventing overheating.

The sensor supports a wide temperature measurement range from -40°C to +125°C for the external diode temperatures and from 0°C to +125°C for the internal die temperature. This broad range makes the MAX6616AEG+ versatile for use in environments that experience extreme temperature fluctuations.

Accuracy is a hallmark of the MAX6616AEG+, boasting an impressive ±1°C accuracy for external diode temperatures and ±3°C for the internal die temperature. This precision is critical for systems that depend on consistent and reliable temperature readings to maintain functionality and safety.

The MAX6616AEG+ also features programmable overtemperature alarms for each of the four temperature channels, providing an additional layer of protection. These alarms can be set to notify the system in the event that a temperature threshold is exceeded, enabling immediate action to be taken to cool down the overheated component or shut down the system to prevent damage.

Communication with the MAX6616AEG+ is facilitated through an I²C-compatible 2-wire serial interface, which allows for easy integration into existing systems. The device also offers a low supply voltage range from 3.0V to 5.5V, making it suitable for both 3.3V and 5V systems.

In summary, the Maxim Integrated MAX6616AEG+ is a robust and precise temperature monitoring solution that provides comprehensive thermal management for sophisticated electronic systems.

You May Also Be Interested in

ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $83.9067
Texas Instruments
Factory Programmable Dual Remote-Diode Thermostat | IC THRMOSTAT DUAL REMDIODE 8MSOP
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess