EN
  • EN
  • DE

EMC2101-ACZT-TR

Part No EMC2101-ACZT-TR
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC FAN CTRLR I2C/SMBUS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000724-EMC2101-ACZT-TR
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Power Management (PMIC) -Thermal Management
Package Tape & Reel (TR) /Cut Tape (CT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Topology ADC (Sigma Delta), Comparator, Fan Control, Multiplexer, Register Bank
Function Fan Control, Temp Monitor
Output Type 2-Wire SMBus
Package / Case Surface Mount
Operating Temperature -40°C ~ 125°C
Voltage - Supply 3V ~ 3.6V
Ultra Librarian 3D Model Ultra Librarian EMC2101-ACZT-TR CAD Model

Description

The EMC2101-ACZT-TR is a state-of-the-art fan controller IC designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced controller is specifically tailored for the precise management of fan speeds in various electronic applications, ensuring optimal thermal performance and noise control.

Key Features

  • Automatic Fan Speed Control: The EMC2101-ACZT-TR provides an automatic PWM (Pulse Width Modulation) output control, which allows for the adjustment of fan speed based on temperature readings, thereby enhancing cooling efficiency and reducing acoustic noise.
  • Temperature Monitoring: Equipped with an internal temperature sensor and the capability to connect to an external diode, the controller can monitor the system temperature with high accuracy, ensuring the protection of critical components from overheating.
  • Highly Configurable: The device offers a wide range of configuration options through its SMBus interface, enabling customization for specific system requirements, including temperature thresholds and fan speed profiles.
  • Enhanced Reliability: The EMC2101-ACZT-TR includes fault detection features such as stalled, slow, or stopped fan detection and alert generation, which contribute to the overall reliability and longevity of the system.
  • Compact Package: Available in a small 10-MSOP package, the controller is ideal for space-constrained applications without compromising on functionality.

Applications

The versatility of the EMC2101-ACZT-TR makes it suitable for a wide variety of applications, including desktop and laptop computers, servers, networking equipment, and other systems that require effective thermal management solutions. Its precision and reliability make it an essential component for ensuring system stability and performance.

Ordering Information

The EMC2101-ACZT-TR is available in tape and reel packaging, ensuring compatibility with automated assembly processes, and making it a convenient choice for high-volume production. As a product of Microchip Technology, it is backed by the company's commitment to quality and support.

You May Also Be Interested in

Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess