EN
  • EN
  • DE

PCT1075D,118

Part No PCT1075D,118
Manufacturer NXP / Nexperia
Catalog PMIC - Thermal Management
Description IC BUS I2C 8SOIC / Sensor Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number PCT1075
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346127-PCT1075D,118
Ultra Librarian 3D Model Ultra Librarian PCT1075D,118 CAD Model

Description

The NXP PCT1075D,118 is a high-performance, low-voltage temperature sensor that offers a digital output directly proportional to the measured temperature. This precision sensor is designed to provide an accurate and reliable solution for temperature monitoring in a wide range of applications, including consumer electronics, industrial systems, and computer peripherals.

Key Features

  • Accuracy: The PCT1075D,118 offers an impressive accuracy of ±1°C from -25°C to +100°C, and ±2°C from -55°C to +125°C, making it suitable for applications that require precise temperature readings.
  • Operating Voltage: It operates at a supply voltage range of 2.7V to 5.5V, allowing for flexibility in various system designs and ensuring compatibility with both 3.3V and 5V systems.
  • Digital Interface: The sensor communicates via a standard I²C-bus interface, supporting up to 100 kHz (Standard-mode) and 400 kHz (Fast-mode) operation. This digital interface minimizes the need for analog-to-digital conversion and simplifies integration into microcontroller-based systems.
  • Programmable Resolution: The PCT1075D,118 provides selectable resolution from 9 to 12 bits, giving designers the ability to optimize the trade-off between resolution and conversion time.
  • Low Power Consumption: With its low power consumption, the device is ideal for battery-powered and portable applications, helping to extend the life of the product.
  • Package: The sensor is available in a small, 8-pin TSSOP package, which is suitable for space-constrained applications.

Applications

The versatility of the NXP PCT1075D,118 temperature sensor makes it an excellent choice for a variety of applications, including:

  • System thermal management
  • Personal computers and servers
  • Office electronics
  • Consumer electronics
  • Industrial control systems
  • Battery management systems

Conclusion

In summary, the NXP PCT1075D,118 temperature sensor is a reliable and cost-effective solution for temperature monitoring needs. Its high accuracy, low power consumption, and digital interface make it an attractive option for designers looking to add temperature sensing capabilities to their projects with minimal hassle.

You May Also Be Interested in

Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Nuvoton Technology Corporation of America
Lowest to $9.7932
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
Aavid Thermalloy
Hsnk, TO218, Dl, W/pads & Clips
Need more? Email Us
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603
NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess