EN
  • EN
  • DE

SMAJ85CE3/TR13

Part No SMAJ85CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 85V
Voltage - Breakdown (Min) 94.4V
Voltage - Clamping (Max) @ Ipp 151V
Current - Peak Pulse (10/1000µs) 3.3A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ85
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299392-SMAJ85CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ85CE3/TR13 CAD Model

Description

The SMAJ85CE3/TR13 is a robust and precision-engineered electronic component from Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is specifically designed to provide transient voltage protection for sensitive electronic equipment from voltage spikes and surges, ensuring the reliability and longevity of your devices.

Key Features

  • Transient Voltage Suppression (TVS) Diode: The SMAJ85CE3/TR13 is a TVS diode that is capable of clamping and dissipating high transient voltages, safeguarding your circuitry from electrical overstress.
  • Stand-off Voltage: It is designed to withstand a stand-off voltage of 85V, making it suitable for a variety of applications with specific voltage requirements.
  • Peak Pulse Power: With a peak pulse power rating of 400W for 10/1000μs waveform, this device can handle significant power surges, ensuring the protection of your equipment during extreme transient conditions.
  • Package Type: The SMAJ85CE3/TR13 comes in a compact SMA (DO-214AC) package, offering a space-saving solution without compromising on performance.
  • RoHS Compliant: This product adheres to the Restriction of Hazardous Substances (RoHS) directive, meaning it is free from certain dangerous materials commonly used in the electronics industry.
  • Automotive Qualification Standard: It meets the AEC-Q101 qualification standard, certifying its suitability for use in automotive applications where reliability and durability are paramount.
  • Tape and Reel Packaging: The TR13 suffix indicates that the device is provided in tape and reel packaging, facilitating easy and efficient assembly for high-volume production.

Applications

The SMAJ85CE3/TR13 is versatile and can be used in a wide array of applications. It is particularly well-suited for protecting sensitive electronics in automotive systems, industrial controls, power supplies, and consumer electronics from voltage transients induced by inductive load switching and lightning. Its robust design ensures that it is a reliable choice for critical applications where failure is not an option.

Why Choose SMAJ85CE3/TR13?

Choosing the SMAJ85CE3/TR13 from Microchip Technology means opting for a product that delivers high-quality transient voltage protection. Its compliance with industry standards, coupled with Microchip's reputation for durable and reliable components, makes it an excellent investment for safeguarding your electronic systems.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess