EN
  • EN
  • DE

LTC1392CN8

Part No LTC1392CN8
Manufacturer Linear Technology
Catalog PMIC - Thermal Management
Description Micropower Temperature, Power Supply and Differential Voltage Monitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207455-LTC1392CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1392CN8 CAD Model

Description

Product Overview: LTC1392CN8

The LTC1392CN8 is a versatile and high-performance data acquisition component from Linear Technology, designed to cater to a wide range of applications that require precise and reliable data collection. This integrated circuit is particularly suitable for systems that need to process multiple analog signals efficiently.

Key Features

  • Integrated Multiplexer: The LTC1392CN8 comes with an 8-channel multiplexer, allowing the device to select between eight different analog inputs. This feature makes it ideal for systems that need to monitor multiple sensors or signals without requiring additional external multiplexers.
  • On-Chip Sample and Hold: The device includes an on-chip sample and hold circuit that ensures accurate and stable measurements by capturing the analog signal at a specific point in time. This is crucial for systems where the analog signal may vary rapidly or where simultaneous sampling is necessary.
  • Serial Interface: Communication with the LTC1392CN8 is facilitated through a serial interface, making it easy to integrate with microcontrollers and other digital systems. This serial communication capability simplifies the design and reduces the number of required I/O pins.
  • High Precision: Linear Technology is known for its high-quality components, and the LTC1392CN8 is no exception. It offers high precision data acquisition, which is essential for applications that demand accurate readings, such as instrumentation and control systems.
  • Low Power Consumption: The device is designed to operate with low power consumption, making it suitable for battery-powered or energy-sensitive applications. This feature helps to extend the operational life of the system and reduce overall power costs.
  • Durable Packaging: The LTC1392CN8 is housed in a robust 8-pin PDIP (Plastic Dual In-line Package), ensuring durability and reliable performance even in harsh environments.

Applications

The LTC1392CN8 is a versatile component that can be used in a variety of applications, including:

  • Industrial monitoring and control systems
  • Data logging equipment
  • Battery-powered devices
  • Portable instrumentation
  • Environmental monitoring systems

With its combination of multiple input channels, on-chip sample and hold, and serial interface, the LTC1392CN8 from Linear Technology is a comprehensive solution for complex data acquisition tasks that require high precision and reliability.

You May Also Be Interested in

Texas Instruments
Factory Programmable Dual Remote-Diode Thermostat | IC THRMOSTAT DUAL REMDIODE 8MSOP
Need more? Email Us
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.7855
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess