EN
  • EN
  • DE

ATSENSE101A-SU

Part No ATSENSE101A-SU
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 3 CHAN 24BIT 20SOIC  /  3 Channel AFE 24 Bit 2.5 mW 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Microchip Technology
Package Tube
Number of Bits 24
Number of Channels 3
Power (Watts) 2.5 mW
Voltage - Supply, Analog 2.7V ~ 2.9V
Voltage - Supply, Digital 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number ATSENSE101
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1611-ATSENSE101A-SU
Standard Package 37
Win Source Part Number 994964-ATSENSE101A-SU
Ultra Librarian 3D Model Ultra Librarian ATSENSE101A-SU CAD Model

Description

ATSENSE101A-SU Product Image

The ATSENSE101A-SU is a state-of-the-art sensor component manufactured by Microchip Technology, designed to deliver exceptional performance in a wide range of applications. This sensor is part of Microchip's extensive portfolio of sensing solutions that cater to the growing demand for accurate and reliable data acquisition in industrial, automotive, and consumer electronics.

Key Features

  • High Precision: The ATSENSE101A-SU is engineered for high-precision measurements, making it ideal for critical applications where accuracy is paramount.
  • Low Power Consumption: With an emphasis on energy efficiency, this sensor operates at low power, which helps extend battery life in portable devices.
  • Robust Design: Built to withstand harsh environments, the ATSENSE101A-SU maintains its performance even in challenging conditions.
  • Versatility: The sensor's flexible design enables it to be used across various platforms, ensuring seamless integration into multiple product designs.

Applications

The ATSENSE101A-SU is versatile enough to be utilized in a multitude of applications, including but not limited to:

  • Environmental monitoring systems
  • Industrial control and automation
  • Automotive sensors and diagnostics
  • Smart home devices and IoT applications

Technical Specifications

Microchip Technology's ATSENSE101A-SU comes equipped with technical specifications that ensure top-notch performance:

  • Supply Voltage Range: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Output Type: Specified in the datasheet (e.g., digital, analog)
  • Interface Options: Specified in the datasheet (e.g., I2C, SPI)

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Microchip Technology website or contact their customer support for comprehensive technical support.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END / Channel AFE Bit
Need more? Email Us
Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Analog Devices Inc.
IC AFE 3 CHAN 19BIT 56LFCSP
Lowest to $26.9279
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1277 $51.0648
58+ $1.7459 $101.2622
89+ $1.6913 $150.5257
123+ $1.6367 $201.3141
159+ $1.5822 $251.5698
212+ $1.4185 $300.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess