EN
  • EN
  • DE

ADS1294CZXGR

Part No ADS1294CZXGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 24BIT 32KSPS 4CH 64NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 24
Number of Channels 4
Power (Watts) 10.1mW
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Package 64-LFBGA
Manufacturer Package 64-NFBGA (8x8)
Win Source Part Number 768083-ADS1294CZXGR
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1294
Introduction Date September 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS1294CZXGR CAD Model

Description

Introducing the ADS1294CZXGR from Texas Instruments

The ADS1294CZXGR is a state-of-the-art, low-power, multichannel, analog-to-digital converter (ADC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This precision ADC is specifically tailored for medical applications such as electroencephalogram (EEG) and electrocardiogram (ECG) monitoring systems, providing high-resolution data conversion with a focus on signal fidelity and power efficiency.

Key Features

  • High-Performance ADC: The ADS1294CZXGR features a 24-bit delta-sigma ADC with simultaneous sampling, ensuring accurate and noise-immune data acquisition which is critical for medical diagnostics.
  • Multiple Channels: With four channels, the device can capture multiple signals simultaneously, making it ideal for comprehensive monitoring systems that require multi-point data collection.
  • Low Power Consumption: Designed for battery-powered devices, the ADS1294CZXGR offers exceptional power efficiency, which is essential for portable medical devices where long battery life is paramount.
  • Data Rate Flexibility: The device supports data rates from 250 SPS to 32k SPS, allowing users to choose the optimal speed for their specific application, balancing resolution and power consumption.
  • Built-in Features: It comes with an internal oscillator, a temperature sensor, and a reference with low drift, which minimizes the need for external components and simplifies circuit design.
  • Interface Options: The ADC includes a flexible SPI interface, making it easy to connect to a variety of microcontrollers and digital systems.

Applications

The ADS1294CZXGR is not only limited to medical applications but is also versatile enough for industrial and consumer products that require high-precision analog-to-digital conversion. Its robust design and integrated features make it an excellent choice for a wide range of applications that demand reliability and precision.

Quality and Reliability

As with all Texas Instruments products, the ADS1294CZXGR is manufactured to the highest quality standards. TI's commitment to reliability and performance ensures that this ADC will deliver consistent results, even in the most demanding environments.

For designers and engineers looking to integrate high-precision ADCs into their medical or industrial applications, the ADS1294CZXGR offers the perfect combination of performance, power efficiency, and multi-channel functionality, encapsulated in a compact, surface-mount package.

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1480 $58.2960
5+ $23.9163 $119.5815
7+ $23.1689 $162.1823
9+ $22.4215 $201.7935
12+ $21.6741 $260.0892
16+ $19.4320 $310.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess