Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Microchip Technology
Series POWER MOS 7®
Package Tube
Product Status Active
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 69 A
Current - Collector Pulsed (Icm) 90 A
Vce(on) (Max) @ Vge, Ic 3.9V @ 15V, 25A
Power - Max 417 W
Switching Energy 500µJ (on), 438µJ (off)
Input Type Standard
Gate Charge 110 nC
Td (on/off) @ 25°C 12ns/70ns
Test Condition 600V, 25A, 5Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 [B]
Base Product Number APT25GP120
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 564000-APT25GP120BG
Ultra Librarian 3D Model Ultra Librarian APT25GP120BG CAD Model

Description

The APT25GP120BG is a state-of-the-art power semiconductor device from Microchip Technology, renowned for its high efficiency and reliability in power conversion applications. This IGBT (Insulated Gate Bipolar Transistor) is designed to cater to a wide array of high-performance applications, including but not limited to, motor drives, uninterruptible power supplies (UPS), inverters, and power factor correction circuits.

Key Features

  • High Voltage Capability: With a collector-emitter voltage (Vce) of 1200V, the APT25GP120BG is suitable for high voltage applications, ensuring robust performance even under stringent conditions.
  • Low On-Resistance: The device boasts a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion systems.
  • Fast Switching Speed: The fast switching capability of the APT25GP120BG minimizes switching losses and enables high-frequency operation, which is critical for compact and efficient power supply designs.
  • High Current Rating: With a continuous collector current rating of 25A, this IGBT can handle significant power levels, making it ideal for heavy-duty applications.
  • Robust Thermal Performance: The device is encapsulated in a TO-247 package, which offers excellent thermal performance and simplifies heat dissipation challenges in high-power systems.

Applications

The APT25GP120BG's versatility makes it an excellent choice for a variety of power electronic applications. Its robustness and high efficiency are particularly beneficial in:

  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Inverters for Renewable Energy Systems
  • Power Factor Correction Circuits
  • Switched Mode Power Supplies (SMPS)

Conclusion

In conclusion, the APT25GP120BG from Microchip Technology is a high-performance IGBT that offers a combination of high voltage capability, low on-resistance, fast switching speed, and robust thermal performance. It is an ideal choice for engineers looking to improve the efficiency, reliability, and power density of their power conversion systems.

You May Also Be Interested in

Intersil
Need more? Email Us
ECAD model for 15N50C1
Renesas Electronics America
Nch IGBT for Strobe Flasher
Lowest to $2.4397
ECAD model for CY25AAJ-8F-T13
Renesas Electronics America
Lowest to $10.9012
ECAD model for RJP3065DPP
STMicroelectronics
Need more? Email Us
ECAD model for GW20V60DF
Infineon Technologies
Trans IGBT Chip N-CH 1200V 3.2A 28000mW 3-Pin(2+Tab) DPAK T/R / HighSpeed 2-Technology
Lowest to $2.8080
ECAD model for IGD01N120H2
Infineon Technologies
IGBT 650V 80A TO247-3
Lowest to $8.6704
ECAD model for IHW40N65R5XKSA1
Infineon Technologies
5 high Speed soft switching IGBT with full current rated RAPID 1 diode
Lowest to $1.8913
ECAD model for IKW75N65ES5
Infineon Technologies
IKD10N60RC2ATMA1
Need more? Email Us
ECAD model for IKD10N60RC2ATMA1
Infineon Technologies
IGBT TRENCH
Lowest to $3.4595
ECAD model for IKWH30N65WR5XKSA1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6920 $65.3840
4+ $26.8242 $107.2968
6+ $25.9859 $155.9154
8+ $25.1477 $201.1816
11+ $24.3094 $267.4034
14+ $21.7947 $305.1258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention