EN
  • EN
  • DE

JAN2N2326AS

Part No JAN2N2326AS
Manufacturer Microchip Technology
Catalog SCRs - Single
Description SCR 200V TO39
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features SCR 200 V Sensitive Gate Through Hole TO-39 (TO-205AD)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/276
Package Bulk
Part Status Obsolete
Operating Temperature Range -65°C ~ 125°C
Mounting Through Hole
Package TO-205AD, TO-39-3 Metal Can
Case / Package TO-39 (TO-205AD)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 1086-20706, 1086-20706-MIL
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922279-JAN2N2326AS
Ultra Librarian 3D Model Ultra Librarian JAN2N2326AS CAD Model

Description

The JAN2N2326AS is a high-quality semiconductor device from Microchip Technology, a renowned leader in the microcontroller and analog semiconductors industry. This product is designed to meet the stringent requirements of the aerospace sector and is compliant with the Joint Army/Navy (JAN) specifications, indicating its suitability for military and defense applications.

Key Features

  • High Reliability: The JAN2N2326AS is built to operate reliably in extreme conditions, making it ideal for critical applications where failure is not an option.
  • Robust Performance: Engineered for durability, this device can handle high-stress situations, including temperature fluctuations and high-voltage environments.
  • Quality Assurance: As a JAN-class component, this product has undergone rigorous testing to ensure it meets the highest standards of performance and reliability.
  • Hermetically Sealed: The device is hermetically sealed to protect against environmental factors such as moisture, dust, and chemical contaminants.
  • Compatibility: The JAN2N2326AS is designed for seamless integration with a wide range of electronic systems, ensuring versatility across various military and aerospace applications.

Applications

The robust nature of the JAN2N2326AS makes it suitable for a variety of high-demand applications, including:

  • Space systems and satellite communications
  • Avionics and flight control systems
  • Naval and maritime electronics
  • Ground-based military equipment
  • Strategic defense systems

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by Microchip Technology. The datasheet includes information on electrical characteristics, pin configurations, thermal properties, and mechanical specifications.

Ordering Information

To procure the JAN2N2326AS for your next project, contact Microchip Technology or an authorized distributor. Ensure to verify the part number and the JAN specification level to guarantee that you receive the high-reliability component that meets your requirements.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess