The ADS1299-4PAG is a state-of-the-art, low-noise, 24-bit, analog-to-digital converter (ADC) designed by Texas Instruments. This precision ADC is specifically engineered for biomedical applications such as electroencephalogram (EEG) and electrocorticography (ECoG) monitoring systems. With its exceptional performance and integrated features, the ADS1299-4PAG is the ideal choice for medical professionals and engineers looking for accurate and reliable data acquisition in their neuro-monitoring and diagnostic equipment.
Key Features
- Channels: The device offers four low-noise, simultaneous-sampling ADC channels, providing the flexibility needed for complex biomedical signal acquisition.
- Data Rate: It supports data rates from 250 SPS to 16 kSPS, allowing users to choose the optimal speed for their application while maintaining high-resolution signal capture.
- Low Power Consumption: Designed for battery-powered and portable applications, the ADS1299-4PAG operates with a power efficiency that extends device battery life, crucial for patient monitoring devices.
- Integrated Features: The ADC includes an internal reference, a low-drift oscillator, and an onboard programmable gain amplifier (PGA), simplifying system design and reducing external component count.
- Interface: A SPI-compatible serial interface enables straightforward connectivity with microcontrollers and digital systems, ensuring easy integration into existing designs.
Applications
The ADS1299-4PAG is widely used in medical and health technology applications, including:
- Biopotential signal acquisition for EEG, ECoG, EMG, and EKG.
- Portable and wearable medical devices for patient monitoring.
- Research and development in neuroscience and bioengineering.
Technical Specifications
At the core of the ADS1299-4PAG's technical prowess are specifications that ensure precision and reliability:
- Resolution: 24 bits
- Input-Referred Noise: 1 µVPP (Typical at 250 SPS)
- Input Range: ±4.5 mV to ±6 mV (G = 1)
- Supply Voltage: Analog: 4.75 V to 5.25 V, Digital: 1.65 V to 3.6 V
- Package: 64-TQFP (10x10 mm)
Overall, the ADS1299-4PAG from Texas Instruments represents a robust and versatile solution for high-precision, low-noise biomedical signal acquisition, ensuring that critical health data is captured with the utmost accuracy and fidelity.