EN
  • EN
  • DE

ADAS1000-2BSTZ

Part No ADAS1000-2BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description Low Power, Five Electrode Electrocardiogram (ECG) Analog Front End | IC AFE 5 CHAN 19BIT 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 19
Number of Channels 5
Supply Voltage , Analog 3.15V ~ 5.5V
Supply Voltage , Digital 1.71V ~ 1.89V
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number ADAS1000
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 713375-ADAS1000-2BSTZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADAS1000-2BSTZ CAD Model

Description

ADAS1000-2BSTZ - Analog Devices Inc.

ADAS1000-2BSTZ Product Image

The ADAS1000-2BSTZ is a state-of-the-art integrated electrocardiogram (ECG) analog front end (AFE) developed by Analog Devices Inc.. This high-performance chip is specifically designed for advanced cardiac monitoring applications, providing a comprehensive solution for both patient monitoring and diagnostic ECG systems.

Housed in a compact LQFP-64 package, the ADAS1000-2BSTZ simplifies the design of ECG systems by integrating multiple functionalities into a single silicon chip. It features a multi-channel AFE with simultaneous acquisition of ECG signals, offering exceptional performance with high resolution and low noise characteristics.

The device supports up to 2 ECG leads and includes additional features such as pace detection, right leg drive (RLD), lead-off detection, and a respiration measurement function. Its integrated right leg drive circuit helps in reducing common-mode interference, ensuring a cleaner ECG signal.

The ADAS1000-2BSTZ operates on a single 3.3V supply, with a power consumption that is optimized for battery-powered devices, making it an ideal choice for portable ECG applications. The device also features a flexible data interface which allows for easy integration with microcontrollers or DSPs via SPI or I²C communication.

Key specifications of the ADAS1000-2BSTZ include:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 64-LQFP
  • Number of Leads: 2

Whether for hospital-grade ECG machines or for wearable cardiac monitoring devices, the ADAS1000-2BSTZ by Analog Devices Inc. provides a reliable and integrated solution to meet the stringent requirements of modern medical applications.

You May Also Be Interested in

STMicroelectronics
Lowest to $4.2489
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4365 $66.8730
5+ $27.4351 $137.1755
7+ $26.5777 $186.0439
9+ $25.7204 $231.4836
12+ $24.8631 $298.3572
16+ $22.2910 $356.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,396 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess