EN
  • EN
  • DE

AD9875BST

Part No AD9875BST
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC 10BIT MODEM MXFE 48-LQFP / 1 Channel AFE 10 Bit 950 mW 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Number of Bits 10
Number of Channels 1
Power (Watts) 950 mW
Voltage - Supply, Analog 3V
Voltage - Supply, Digital 3.3V
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD9875
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991G
HTSUS 8542.31.0001
Win Source Part Number 40496-AD9875BST
Ultra Librarian 3D Model Ultra Librarian AD9875BST CAD Model

Description

The AD9875BST is a high-performance mixed-signal front-end (MxFE) processor from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This integrated circuit is designed to cater to a wide array of applications that require digitization and conditioning of analog signals, such as in communications, instrumentation, and medical imaging systems.

Key Features

  • High-Speed Analog-to-Digital Converter (ADC): The AD9875BST incorporates a 14-bit ADC with a sampling rate that allows for precise and accurate signal conversion, ensuring high fidelity in the digital representation of the analog input.
  • Digital Downconverter (DDC): The built-in DDC enhances the AD9875BST's capability to process signals efficiently by reducing the data rate and improving the signal-to-noise ratio after conversion.
  • Low-Noise Amplifier (LNA): The device features an LNA that provides a low-noise figure for the input signal, which is crucial for maintaining signal integrity in sensitive applications.
  • Programmable Gain: Users can adjust the input gain to accommodate a range of signal levels, making the AD9875BST a versatile solution for different operating conditions.
  • Flexible Interface: The product supports various interface standards, allowing easy integration with digital signal processors (DSPs) and microcontrollers.

Applications

The AD9875BST is ideally suited for:

  • Wireless and Wired Broadband Communication
  • Base Station Infrastructure
  • Professional Radio Systems
  • Medical Imaging Equipment
  • Industrial Instrumentation

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The AD9875BST is built to meet stringent industry standards, ensuring reliability and performance stability across a wide temperature range and in diverse operational environments.

Ordering Information

The AD9875BST is available in a space-saving surface-mount package and can be ordered through Analog Devices' distribution network. For detailed specifications, application support, and ordering information, please visit the Analog Devices Inc. website or contact their customer service team.

Note: The AD9875BST is a complex component, and utilizing it effectively may require a thorough understanding of its datasheet and recommended usage guidelines provided by Analog Devices Inc.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
STMicroelectronics
Lowest to $4.2489
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9764 $71.9056
8+ $14.7505 $118.0040
13+ $14.2897 $185.7661
17+ $13.8288 $235.0896
22+ $13.3680 $294.0960
29+ $11.9843 $347.5447
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess