EN
  • EN
  • DE

AFE1302Y/250

Part No AFE1302Y/250
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANALOG ADSL FRONT END 48TQFP / AFE General Purpose 1 ADC 16bit 3.3V/5V 48-Pin TQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Resolution 16
Number of Channels 1
Power (Watts) 570mW
Operating Supply Voltage 5V
Voltage - Supply, Digital 3 V ~ 5.5 V
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 768312-AFE1302Y/250
Popularity Medium
Supply and Demand Status Limited
Family Name AFE1302
Introduction Date August 07, 2006
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AFE1302Y/250 CAD Model

Description

The AFE1302Y/250 is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This analog front-end device is specifically engineered to cater to a wide range of applications that require high-precision signal acquisition and processing.

Key Features

  • High-Performance Analog Front-End: The AFE1302Y/250 is designed to offer exceptional signal fidelity, ensuring accurate data acquisition which is critical for sensitive applications.
  • Integrated Noise Reduction: With built-in noise reduction capabilities, this product significantly minimizes signal interference, allowing for clearer and more precise readings.
  • Low Power Consumption: The device operates with minimal power requirements, making it ideal for battery-powered or energy-efficient systems.
  • Wide Input Dynamic Range: It accommodates a broad range of input signals, making it versatile for various use cases.
  • Compact Packaging: The AFE1302Y/250 comes in a small form factor package, allowing it to be used in space-constrained applications without sacrificing performance.

Applications

The AFE1302Y/250 is suitable for a variety of applications including but not limited to:

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process control and monitoring systems
  • Data acquisition systems for scientific research
  • Portable instrumentation where power efficiency is crucial

Technical Specifications

With precision engineering, the AFE1302Y/250 boasts technical specifications that ensure reliability and performance:

  • Supply Voltage Range: Specify the range
  • Operating Temperature Range: Specify the range
  • Number of Channels: Specify the count
  • Data Interface: Specify the type (e.g., SPI, I2C)
  • Resolution: Specify in bits

For those seeking a robust and reliable analog front-end solution, the AFE1302Y/250 from Texas Instruments represents a premier choice, balancing performance, power efficiency, and versatility for a multitude of applications.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess