EN
  • EN
  • DE

ADS131E04IPAG

Part No ADS131E04IPAG
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 4 CHAN 16/24BIT 64TQFP / 4 Channel AFE 16, 24 Bit 10.2 mW 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tube
Product Status Active
Number of Bits 16, 24
Number of Channels 4
Power (Watts) 10.2 mW
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 1.8V ~ 3.6V
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number ADS131E04
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845185-ADS131E04IPAG
Ultra Librarian 3D Model Ultra Librarian ADS131E04IPAG CAD Model

Description

The ADS131E04IPAG is a precision, low-power, 4-channel, 24-bit, analog-to-digital converter (ADC) from Texas Instruments, designed to meet the demanding needs of industrial applications such as energy metering, medical instrumentation, and industrial process control. This ADC features a delta-sigma modulator and digital filter per channel, which together provide a complete front-end solution for measuring small signal sensors with high accuracy.

Key Features

  • High Precision: With its 24-bit resolution, the ADS131E04IPAG ensures high-precision measurements, making it ideal for applications that require accurate data acquisition.
  • Simultaneous Sampling: The four channels of the ADS131E04IPAG are sampled simultaneously, which allows for precise multi-channel measurements without the time-skew errors associated with multiplexed systems.
  • Data Rate Flexibility: Users can select data rates from 250 SPS to 4 kSPS, allowing them to optimize the trade-off between speed and resolution.
  • Integrated Features: The device includes a programmable gain amplifier (PGA), a voltage reference, an oscillator, and a temperature sensor, which reduce the need for external components and simplify the design.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADS131E04IPAG operates with low power consumption, making it suitable for battery-powered and energy-sensitive applications.

Package and Interface

The ADS131E04IPAG is available in a 64-pin TQFP package, which is compact and ideal for space-constrained applications. It features a flexible SPI-compatible serial interface that allows easy communication with microcontrollers and digital systems.

Applications

  • Electricity metering
  • Power quality monitoring
  • Industrial process control
  • Medical instrumentation
  • Smart grid systems

Conclusion

The ADS131E04IPAG from Texas Instruments stands out as a robust, precise, and efficient solution for a wide array of applications that require high-resolution data acquisition. Its integrated features and low-power design make it a versatile choice for engineers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3996 $57.5984
9+ $11.8150 $106.3350
14+ $11.4458 $160.2412
19+ $11.0766 $210.4554
24+ $10.7074 $256.9776
32+ $9.5997 $307.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess