EN
  • EN
  • DE

VSC7216UC06

Part No VSC7216UC06
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC Txrx Backplane Quad 256-BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Mount Surface Mount
Number of Pins 256
RoHS Non-Compliant
Win Source Part Number 1022912-VSC7216UC06
Categories Interface - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC7216UC06 CAD Model

Description

The VSC7216UC06 is a cutting-edge signal conditioning and retiming IC developed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This integrated circuit is designed to deliver exceptional performance and reliability for high-speed networking and communication applications.

Key Features and Benefits

  • High-Speed Performance: The VSC7216UC06 is capable of handling data rates that are essential for next-generation networking infrastructure, making it an ideal choice for applications requiring high-speed signal processing.
  • Signal Conditioning: With advanced signal conditioning capabilities, this product ensures signal integrity over extended cable lengths and through connectors, which is critical in maintaining high data throughput and system reliability.
  • Retiming Functionality: The retiming feature helps to reduce jitter and improve signal quality, which is vital in applications where data accuracy and timing are paramount.
  • Low Power Consumption: Designed with power efficiency in mind, the VSC7216UC06 helps to reduce the overall power consumption of the system, contributing to energy savings and thermal management.
  • Flexibility: The IC is versatile and can be used in various configurations, making it suitable for multiple applications and allowing for design flexibility.
  • Robust Design: Microchip Technology's commitment to quality ensures that the VSC7216UC06 is built to withstand the rigors of industrial environments, providing a robust solution that you can depend on.

Applications

The VSC7216UC06 is designed for a wide range of applications within the networking and communications sectors. It is particularly well-suited for:

  • Data Center Interconnects
  • High-Speed Networking Equipment
  • Telecommunications Infrastructure
  • Enterprise Storage Systems
  • Backplane Applications

In summary, the VSC7216UC06 from Microchip Technology is a versatile, high-performance IC that provides signal conditioning and retiming for high-speed data communication, ensuring signal integrity and system reliability in demanding environments.

You May Also Be Interested in

Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess