Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Manufacturer Microchip Technology
Packaging Tube
IGBT Type PT
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 900 V
Current - Collector (Ic) (Max) 87 A
Power - Max 284 W
Vce(on) (Max) @ Vge, Ic 3.1V @ 15V, 47A
Current - Collector Cutoff (Max) 350 µA
Input Capacitance (Cies) @ Vce 4.17 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Chassis Mount
Case / Package SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT46GA90
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1325544-APT46GA90JD40
Ultra Librarian 3D Model Ultra Librarian APT46GA90JD40 CAD Model

Description

Microchip Technology's APT46GA90JD40: The Power Semiconductor Solution

Microchip Technology's APT46GA90JD40 is a cutting-edge power semiconductor device designed to cater to the demanding needs of modern electronic applications. This high-performance product is a testament to Microchip's commitment to providing innovative and reliable solutions to the industry.

Robust Design and High Efficiency

The APT46GA90JD40 boasts a robust design that ensures reliability and long-term performance. It is engineered to handle high current and voltage levels with ease, making it an ideal choice for power-intensive applications. The device's efficiency is a key feature, reducing energy loss and heat generation, which in turn minimizes the need for additional cooling systems and enhances overall system longevity.

Advanced Features and Specifications

  • Voltage Rating: The device is rated for a significant voltage, allowing it to be used in a variety of power applications.
  • Current Capacity: With a high current rating, the APT46GA90JD40 can support heavy loads without compromising performance.
  • Switching Speed: The fast switching capabilities of the device contribute to its high efficiency, making it suitable for high-frequency operations.
  • Thermal Management: The product is designed with an excellent thermal management system, ensuring stable operation even under high temperature conditions.
  • Durability: The APT46GA90JD40 is built to withstand harsh environments and is resistant to the wear and tear that comes with regular use.

Applications

The versatility of the APT46GA90JD40 allows it to be used across a wide range of applications. It is particularly well-suited for power supply units, motor drives, renewable energy systems, and any other application that requires efficient power conversion and management. Its reliability and performance also make it a preferred component in industrial and commercial settings where downtime can be costly.

Commitment to Quality

Microchip Technology is known for its high standards of quality, and the APT46GA90JD40 is no exception. Each device is rigorously tested to ensure it meets the stringent requirements expected by customers. With the APT46GA90JD40, users can expect a product that not only performs exceptionally but also provides peace of mind with its dependable operation.

Choose the APT46GA90JD40 for your next project and experience the difference that Microchip Technology brings to power semiconductor solutions.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - IGBTs - Modules C2
Lowest to $68.9459
ECAD model for MG150HF12MRC2
ON Semiconductor
IGBT MOD 1200V 35A 26DIP
Need more? Email Us
ECAD model for NXH35C120L2C2S1G
Infineon Technologies
MODULE IGBT 1200V EASY1B-2
Need more? Email Us
ECAD model for F3L25R12W1T4B27BOMA1
eupec GmbH
Technische Information / technical information
Need more? Email Us
ECAD model for FS300R12KE3
Infineon Technologies
34mm Module with fast Trench/Feldstopp IGBT4 and Emitter Controlled 4 diode
Lowest to $91.6396
ECAD model for FF150R12RT4
IXYS
IGBT MOD 600V 78A 360W SOT227B
Need more? Email Us
ECAD model for IXGN72N60C3H1
Others
Trans IGBT Module N-CH 1200V 115A 460000mW 7-Pin 34MM-1 Tray
Need more? Email Us
ECAD model for BSM50GB120DLC
Infineon Technologies
Lowest to $97.5866
ECAD model for FB20R06KL4-B1
eupec GmbH
IGBT-modules
Lowest to $52.9548
ECAD model for FS30R06VE3

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention