EN
  • EN
  • DE

ADCS9888CVH-170/NOPB

Part No ADCS9888CVH-170/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC VIDEO AFE 170MSPS 128QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Resolution 8
Number of Channels 3
Power (Watts) 1.3W
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Package 128-BFQFP
Manufacturer Package 128-PQFP (14x20)
Win Source Part Number 767793-ADCS9888CVH-170/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name ADCS9888
Introduction Date November 01, 2003
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADCS9888CVH-170/NOPB CAD Model

Description

Product Overview: ADCS9888CVH-170/NOPB

The ADCS9888CVH-170/NOPB is a cutting-edge analog-to-digital converter (ADC) from Texas Instruments, designed to deliver high-performance data conversion for a wide range of applications. This ADC is part of the high-speed, multi-channel ADC family that offers a seamless balance between speed and resolution, making it an ideal choice for demanding signal processing tasks.

Key Features

  • High Resolution: With an 8-bit resolution, this ADC provides fine detail in signal conversion, ensuring that the subtleties of the analog input are captured accurately.
  • High Sampling Rate: The ADCS9888CVH-170/NOPB boasts a maximum sampling rate of 170 mega samples per second (MSPS), which allows it to handle high-speed signals without missing a beat.
  • Low Power Consumption: Designed for efficiency, this device operates with a low power consumption, making it suitable for portable and battery-powered applications where power availability is critical.
  • Multiple Channels: This ADC features eight independent analog input channels, providing the flexibility to process multiple signals simultaneously, which is essential for complex systems requiring multi-channel data acquisition.
  • Easy Interface: The device includes a user-friendly serial interface that simplifies the connection to microcontrollers or digital signal processors, enabling straightforward integration into existing systems.

Applications

The versatility of the ADCS9888CVH-170/NOPB makes it suitable for a broad array of applications, including but not limited to:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Data Acquisition Systems
  • High-Speed Instrumentation
  • Radar and Satellite Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The ADCS9888CVH-170/NOPB is no exception, as it is built to meet the highest industry standards. This product is available in a RoHS-compliant package, ensuring that it adheres to environmental regulations and is free from hazardous substances.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Texas Instruments
Lowest to $16.6015
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess