EN
  • EN
  • DE

AT83C24B-PRRUM

Part No AT83C24B-PRRUM
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28QFN / Interface 28-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Interface 2-Wire
Voltage - Supply 3V ~ 5.5V
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Mounting Type Surface Mount
Base Product Number AT83C24
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 434294-AT83C24B-PRRUM
Ultra Librarian 3D Model Ultra Librarian AT83C24B-PRRUM CAD Model

Description

The AT83C24B-PRRUM from Microchip Technology is a versatile and robust integrated circuit designed to meet the demanding requirements of modern electronic systems. This product is part of Microchip's extensive range of microcontroller accessories, known for their reliability and performance.

Key Features

  • Compatibility: The AT83C24B-PRRUM is designed to be compatible with a wide range of microcontrollers, making it a flexible choice for developers and engineers.
  • Power Efficiency: This product is engineered for power-sensitive applications, offering low power consumption to extend the battery life of portable devices.
  • Durability: Built to last, the AT83C24B-PRRUM can withstand harsh industrial environments, ensuring long-term reliability and performance.
  • Easy Integration: With its user-friendly interface, this component can be easily integrated into existing systems, reducing development time and costs.

Applications

The AT83C24B-PRRUM is suitable for a myriad of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Medical equipment

Technical Specifications

With its advanced technical specifications, the AT83C24B-PRRUM ensures exceptional performance in a variety of settings:

  • Package: The device comes in a robust package that is designed to be easy to mount on a PCB and handle during the assembly process.
  • Quality Standards: Microchip Technology adheres to strict quality standards, and the AT83C24B-PRRUM is no exception, meeting or exceeding industry standards for quality and reliability.

Support and Resources

Microchip Technology provides comprehensive support and resources for the AT83C24B-PRRUM, including datasheets, technical documentation, application notes, and customer support. This ensures that designers and engineers can maximize the potential of the component in their projects.

Note: For detailed technical specifications, please refer to the official datasheet provided by Microchip Technology.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
83,335+ $0.0007 $58.3345
200,000+ $0.0006 $120.0000
300,000+ $0.0006 $180.0000
400,000+ $0.0006 $240.0000
500,000+ $0.0006 $300.0000
750,000+ $0.0005 $375.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 166,670 pieces
MOQ: 83335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess