EN
  • EN
  • DE

ATA6631-EK

Part No ATA6631-EK
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DEV LIN SBC ATA6631  /  ATA6631 LIN Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Box
Type Interface
Function LIN
Utilized IC / Part ATA6631
Supplied Contents Board(s)
Base Product Number ATA6631
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 967116-ATA6631-EK
Ultra Librarian 3D Model Ultra Librarian ATA6631-EK CAD Model

Description

Microchip Technology ATA6631-EK Evaluation Kit

The ATA6631-EK is a comprehensive evaluation kit designed by Microchip Technology to showcase the capabilities of the ATA6631 LIN transceiver. This kit provides developers and engineers with a robust platform for testing and developing applications that require reliable communication over Local Interconnect Network (LIN) bus systems.

The ATA6631-EK evaluation kit includes the ATA6631 LIN transceiver, which is known for its high electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, making it an ideal choice for automotive and industrial applications where robustness and reliability are critical. The transceiver is designed to interface with standard microcontrollers and is compliant with the LIN 2.0, 2.1, and SAE J2602 specifications.

With this kit, users can evaluate the ATA6631's features such as its low power consumption in sleep mode, which is particularly beneficial for automotive applications where power efficiency is paramount. The transceiver also includes a voltage regulator with a very low drop-out performance, ensuring stable operation even under fluctuating supply conditions.

Engineers can take advantage of the evaluation kit's user-friendly interface, which simplifies the process of connecting the transceiver to a LIN bus system and a host microcontroller. The kit also includes an onboard debugger, which facilitates real-time monitoring and debugging of LIN communication.

The ATA6631-EK comes with comprehensive documentation and software support, including example code and detailed application notes. This enables a swift and seamless integration of the ATA6631 into existing projects, significantly reducing development time and accelerating the path to market for products that rely on LIN bus communication.

In summary, the ATA6631-EK from Microchip Technology is an invaluable tool for any developer looking to work with LIN bus systems, offering a high-performance evaluation platform that combines ease of use with advanced technical features.

You May Also Be Interested in

Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess