EN
  • EN
  • DE

MAX3100CEE+

Part No MAX3100CEE+
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC UART SPI COMPAT 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Protocol RS232, RS485
Purpose Controller
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 150μA
Temperature Range - Operating 0°C to 70°C
Case / Package 16-QSOP
Win Source Part Number 135342-MAX3100CEE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian MAX3100CEE+ CAD Model

Description

Maxim Integrated MAX3100CEE+ Universal Asynchronous Receiver-Transmitter (UART)

The MAX3100CEE+ from Maxim Integrated is a sophisticated Universal Asynchronous Receiver-Transmitter (UART) component designed to add an extra serial port to microcontrollers and other digital systems. This integrated circuit is particularly useful for applications that require a serial interface, but do not have enough onboard UARTs or when an additional UART is needed for extra functionality.

One of the standout features of the MAX3100CEE+ is its SPI/MICROWIRE-compatible interface, which allows for easy integration with a wide range of microcontrollers. This makes the device a versatile option for developers working with different microcontroller platforms. The MAX3100CEE+ operates at a voltage range of 3.0V to 5.5V, ensuring compatibility with both 3.3V and 5V systems.

The device comes in a compact 16-pin QSOP package, which is ideal for space-constrained applications. It supports data rates up to 230kbps, providing a fast and reliable communication channel for serial data exchange. This makes it suitable for high-speed data logging, telemetry, and communication in industrial control systems, point-of-sale terminals, and other embedded systems.

The MAX3100CEE+ also features a fractional baud rate generator, which allows for precise baud rate selection to match the requirements of specific communication protocols. Additionally, it includes a 128-byte FIFO (First In, First Out) buffer for both the transmit and receive functions, which helps to reduce the overhead on the host processor by allowing it to handle larger chunks of data less frequently.

With its built-in crystal oscillator circuitry, the MAX3100CEE+ does not require an external crystal, thereby simplifying the design and reducing the bill of materials. It also features an integrated infrared (IrDA) encoder/decoder, making it suitable for wireless communication applications. The device's sleep mode and shutdown features help to conserve power, which is critical for battery-operated devices.

In summary, the Maxim Integrated MAX3100CEE+ is a highly functional and versatile UART solution that offers ease of integration, high-speed data transfer, and efficient power management for a wide range of serial communication applications.

You May Also Be Interested in

Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
Lowest to $1.3537
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1572 $50.5152
39+ $2.5906 $101.0334
60+ $2.5096 $150.5760
83+ $2.4287 $201.5821
107+ $2.3477 $251.2039
143+ $2.1048 $300.9864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess