Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr Microchip Technology
Package Tube
Product Status Active
IGBT Type NPT
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 115 A
Power - Max 521 W
Vce(on) (Max) @ Vge, Ic 3.4V @ 15V, 60A
Current - Collector Cutoff (Max) 500 mA
Input Capacitance (Cies) @ Vce 7.08 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package SOT-227 (ISOTOP®)
Base Product Number APT60
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 564184-APT60GF120JRD
Ultra Librarian 3D Model Ultra Librarian APT60GF120JRD CAD Model

Description

Microchip Technology's APT60GF120JRD: A Robust Power Solution

Introducing the APT60GF120JRD, a cutting-edge IGBT (Insulated Gate Bipolar Transistor) module from Microchip Technology, designed to meet the demanding needs of modern power electronics. This advanced power module is a perfect fit for applications requiring high efficiency, reliability, and superior thermal performance.

Key Features:

  • High Voltage Capacity: The APT60GF120JRD is capable of handling up to 1200V, making it suitable for high-voltage applications. This feature ensures that the device can be used in a variety of power systems without the risk of voltage breakdown.
  • High Current Rating: With a continuous collector current rating of 60A, this IGBT module can manage significant power levels, facilitating its use in high-power applications such as motor drives, inverters, and power supplies.
  • Low On-Resistance: The low on-resistance of the device minimizes conduction losses, enhancing overall efficiency and performance in power conversion systems.
  • Fast Switching Speed: The APT60GF120JRD boasts a fast switching capability, which is essential for reducing switching losses and improving performance in high-frequency operations.
  • Robust Module Design: The module's design ensures reliable operation even under harsh conditions, making it an ideal choice for industrial applications that require a durable power component.

Thermal Management:

The APT60GF120JRD is engineered with an emphasis on thermal management. The device's package is designed to provide excellent heat dissipation, ensuring stable operation and a longer lifespan even at elevated temperatures. This feature is crucial for maintaining performance and reliability in systems where thermal challenges are prevalent.

Applications:

Thanks to its versatile characteristics, the APT60GF120JRD can be employed in a wide array of applications. It is particularly well-suited for:

  • Renewable energy systems such as solar inverters and wind turbines.
  • Electric vehicle (EV) charging stations where efficiency and reliability are paramount.
  • Industrial motor drives that require robust power control.
  • Uninterruptible power supplies (UPS) to ensure continuous power delivery.

Overall, the APT60GF120JRD from Microchip Technology is a powerful IGBT module that offers a blend of high performance, efficiency, and reliability for a variety of power electronic applications.

You May Also Be Interested in

Powerex Inc.
IGBT MOD 1200V 150A 890W / IGBT Module Three Phase Inverter with Brake 1200 V 150 A 890 W Chassis Mount Module
Need more? Email Us
ECAD model for CM150RL-24NF
IXYS
IGBT MODULE 1200V 125A 640W E3 / IGBT Module NPT Full Bridge Inverter 1200 V 125 A 640 W Chassis Mount E3
Need more? Email Us
ECAD model for MKI100-12F8
Yangzhou yangjie electronic co., ltd
Transistors - IGBTs - Modules C2
Need more? Email Us
ECAD model for MG400HF12MRC2
IXYS
HiPerFASTTM IGBT | IGBT FAST 600V 200A SOT-227B
Need more? Email Us
ECAD model for IXGN200N60B
eupec GmbH
EconoPACK3 with fast trench/fieldstop IGBT and EmCon3 diode
Lowest to $153.8888
ECAD model for FS200R06KE3
IXYS
IGBT MOD 600V 200A 780W SOT227B
Need more? Email Us
ECAD model for IXXN200N60C3H1
Infineon Technologies
EconoPIM™3 module with trench/fieldstop IGBT4 and Emitter Controlled 4 diode
Lowest to $72.7273
ECAD model for FP75R12KT4_B15
eupec GmbH
IGBT-Modules
Lowest to $82.7273
ECAD model for BSM150GB60DLC
Siemens
IGBT Power Module (Half-bridge Including fast free-wheeling diodes Package with insulated metal base plate)
Need more? Email Us
ECAD model for BSM150GB120DN2

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention