EN
  • EN
  • DE

XIO2200AZHH

Part No XIO2200AZHH
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC PCI-EXPRESS/BUS BRIDGE 175BGA / Two Port Interface Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Applications PCI Express to PCI Translation Bridge
Interface PCI
Operating Supply Voltage 1.35 V ~ 1.65 V, 3 V ~ 3.6 V
Package 175-BGA Microstar+
Manufacturer Package 175-BGA MICROSTAR (12x12)
Mounting SMD
Win Source Part Number 800109-XIO2200AZHH
Popularity Medium
Supply and Demand Status Limited
Family Name XIO2200A
Introduction Date December 22, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XIO2200AZHH CAD Model

Description

The XIO2200AZHH is a high-performance, adaptable peripheral component from the renowned semiconductor manufacturer Texas Instruments. It is designed to meet the needs of a broad range of applications, offering flexibility, reliability, and cutting-edge technology in a single package.

Key Features

  • High-Speed Data Transfer: The XIO2200AZHH boasts an impressive data transfer rate, making it suitable for applications that require fast and efficient communication between devices.
  • Advanced Interface: Equipped with a sophisticated interface, this product ensures seamless integration with a variety of peripherals and systems, enhancing usability and interoperability.
  • Robust Construction: Built with Texas Instruments' commitment to quality, the XIO2200AZHH is designed to withstand the rigors of demanding environments, ensuring long-term reliability and performance.
  • Energy Efficient: With energy efficiency in mind, this component optimizes power consumption, which is crucial for battery-powered devices and applications where power management is a priority.

Applications

The versatile nature of the XIO2200AZHH makes it an ideal choice for a wide array of applications, including but not limited to:

  • High-speed data acquisition systems
  • Industrial automation and control
  • Medical equipment
  • Networking and telecommunications
  • Consumer electronics

Technical Specifications

For developers and engineers, the technical specifications of the XIO2200AZHH are crucial for integration into their designs. This product comes with detailed documentation provided by Texas Instruments, which includes electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate a smooth design-in process.

Support and Resources

Customers can rely on Texas Instruments' extensive support network, which includes technical assistance, community forums, and a wealth of online resources. For the XIO2200AZHH, there are additional tools such as development kits and software drivers that help accelerate the development cycle and reduce time to market.

Whether you're developing the next generation of consumer gadgets or working on critical industrial equipment, the XIO2200AZHH from Texas Instruments is a component that offers the performance, durability, and support you need to succeed.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5239 $67.5717
6+ $18.4811 $110.8866
9+ $17.9036 $161.1324
12+ $17.3260 $207.9120
15+ $16.7485 $251.2275
20+ $15.0159 $300.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess