EN
  • EN
  • DE

PI7C8150DNDE

Part No PI7C8150DNDE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC PCI-PCI BRIDGE ASYNC 256BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Tube
Part Status Obsolete(EOL)
Applications PCI-to-PCI Bridge
Operating Supply Voltage 3 V ~ 3.6 V
Package 256-BGA
Manufacturer Package 256-PBGA (17x17)
Mounting SMD
Win Source Part Number 791856-PI7C8150DNDE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI7C8150DNDE CAD Model

Description

Diodes Incorporated PI7C8150DNDE: A High-Performance PCI-to-PCI Bridge

The PI7C8150DNDE is a state-of-the-art PCI-to-PCI bridge designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is engineered to facilitate reliable and efficient communication between a primary PCI bus and a secondary PCI bus, making it an ideal solution for expanding the PCI bus system in complex electronic systems.

This high-performance bridge chip conforms to PCI Local Bus Specification Revision 2.2 and supports a 32-bit, 33/66 MHz PCI interface on both the primary and secondary sides. The dual PCI interface ensures seamless data transfer and maximizes bandwidth, which is crucial for systems requiring high-speed data processing and throughput.

With its advanced features, the PI7C8150DNDE provides system designers with a versatile tool to extend the capabilities of their systems. It includes support for programmable secondary bus drive strength, which allows for fine-tuning of signal integrity in diverse system environments. Furthermore, the device boasts a low-power operation, with a typical power consumption of only 380 mW, reducing the overall energy footprint of the systems it is integrated into.

The PI7C8150DNDE is also equipped with a primary bus master interface, enabling it to initiate transactions on the secondary bus and vice versa. This feature allows for efficient peer-to-peer communication between devices on different PCI buses, further enhancing system performance.

For added reliability, the PI7C8150DNDE comes with built-in support for delayed transaction protocol, ensuring data integrity during high traffic conditions. It also supports 3.3V signaling environments with 5V tolerant inputs, making it compatible with a wide range of existing and new PCI-based systems.

Encased in a 160-pin PQFP (Plastic Quad Flat Pack) package, the PI7C8150DNDE is designed for easy integration into various system architectures. Its compact form factor and robust design make it a highly durable and reliable component for industrial, networking, and communication applications.

In summary, the PI7C8150DNDE from Diodes Incorporated is a powerful PCI-to-PCI bridge that offers exceptional performance, flexibility, and energy efficiency, making it an ideal choice for system expansion and enhancement in a multitude of technology applications.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1208 $64.9664
18+ $6.6632 $119.9376
27+ $6.4553 $174.2931
37+ $6.2474 $231.1538
48+ $6.0383 $289.8384
65+ $5.4135 $351.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess