Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 18 Weeks
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -25°C ~ 75°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name RE46C141
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 47
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891564-RE46C141SW16F
Ultra Librarian 3D Model Ultra Librarian RE46C141SW16F CAD Model

Description

Microchip Technology RE46C141SW16F Smoke Detector IC

The RE46C141SW16F from Microchip Technology is a sophisticated, low-power CMOS ionization-type smoke detector integrated circuit. With built-in features designed for the utmost reliability and functionality, this IC is an ideal choice for creating sensitive and dependable smoke detection systems.

This robust IC is engineered to work with an ionization chamber. It includes a built-in ionization chamber supply with a programmable timer for chamber stabilization. The RE46C141SW16F also incorporates a horn driver capable of driving a piezoelectric horn, making it a comprehensive solution for smoke alarm applications.

One of the key features of the RE46C141SW16F is its interconnect capabilities, allowing multiple units to be connected such that if one unit detects smoke, all interconnected alarms can be triggered simultaneously. This feature is critical for residential and commercial safety, ensuring prompt alerts throughout the premises.

Additional features of the RE46C141SW16F include:

  • A low battery detection function that ensures the device is always operational and alerts users when battery replacement is needed.
  • An internal power-on reset to maintain reliable operation.
  • Temporal horn pattern support that adheres to industry standards for emergency signaling, helping to ensure recognition and response to alarms.
  • Analog rate-of-rise and low battery trip points that are programmable, providing flexibility and customization for different requirements.

The IC also boasts a test mode which simulates the full alarm sequence, including horn activation, without external smoke, allowing for regular functional checks. The RE46C141SW16F operates over a wide voltage range and offers low quiescent current consumption, making it an energy-efficient solution for battery-operated smoke alarms.

For designers and manufacturers of smoke detection systems, the RE46C141SW16F provides a reliable, feature-rich platform for developing state-of-the-art safety products. Its compact SOIC-16 packaging allows for space-efficient designs, and Microchip Technology's commitment to quality ensures long-term performance and reliability.

Whether for home, office, or industrial applications, the RE46C141SW16F by Microchip Technology stands out as a top-tier component for smoke detection solutions that demand high sensitivity, interoperability, and user safety.

You May Also Be Interested in

Maxim Integrated
IC CTRLR KEY-SW I2C 40TQFN
Lowest to $11.4275
ECAD model for MAX7360ETL+T
Maxim Integrated
IC THERMOCOUP TO DGTL 8-SOIC
Lowest to $1.9870
ECAD model for MAX6675ISA+
Freescale Semiconductor - NXP
IC SMOKE DETECTOR WITH I/O 16DIP
Need more? Email Us
ECAD model for MC145012P
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $13.1611
ECAD model for MAX9927AEE+T
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $2.2160
ECAD model for MAX9924UAUB+
Maxim Integrated
IC AUTO SNSR SIGNAL COND 16SSOP
Lowest to $2.3647
ECAD model for MAX1455AAE+T
Maxim Integrated
IC TEMP-TO-PULSE WIDTH 10-UMAX
Need more? Email Us
ECAD model for MAX6691MUB+
Microchip Technology
IC SMOKE DETECTOR ION 8DIP
Need more? Email Us
ECAD model for RE46C114E8F
Freescale Semiconductor - NXP
IC SMOKE DETECTOR 16-DIP
Need more? Email Us
ECAD model for MC14467P1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention