EN
  • EN
  • DE

MCZ33903CP3EKR2

Part No MCZ33903CP3EKR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description HIGH PERFORMANCE SYSTEM BASIS CHIP / IC SBC CAN HS 3.3V 32SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications System Basis Chip
Interface CAN
Operating Supply Voltage 5.5 V ~ 28 V
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package 32-SOIC EP
Mounting SMD
Win Source Part Number 788369-MCZ33903CP3EKR2
Popularity Medium
Supply and Demand Status Limited
Family Name MCZ33903
Introduction Date March 01, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCZ33903CP3EKR2 CAD Model

Description

Product Overview: MCZ33903CP3EKR2 by NXP Semiconductors

The MCZ33903CP3EKR2 is a sophisticated system basis chip (SBC) designed by NXP Semiconductors, tailored for automotive applications requiring a high level of integration, performance, and safety. This highly integrated chip is part of the 33903 series and is engineered to provide a reliable interface between a microcontroller and the physical layer of CAN (Controller Area Network), one of the most widely used communication protocols in automotive systems.

Key Features

  • Integrated CAN Transceiver: The chip includes a high-speed CAN transceiver that complies with the ISO11898-2 and ISO11898-5 standards, ensuring robust communication in automotive environments.
  • Voltage Regulator: An onboard voltage regulator provides a stable power supply to the connected microcontroller and other peripherals, enhancing system reliability.
  • Watchdog Timer: A watchdog timer ensures system integrity by monitoring the proper operation of the microcontroller and other system components.
  • Low Standby Current: Designed for low-power operation, the device features a reduced standby current, making it suitable for battery-powered applications where power conservation is critical.
  • Multiple Operating Modes: The MCZ33903CP3EKR2 supports various operating modes, including Normal, Standby, and Sleep modes, to optimize power consumption based on system requirements.
  • Protection Features: It offers a range of protection features such as over-temperature shutdown, over-voltage, and under-voltage detection, safeguarding the system against common electrical hazards.

Applications

The chip is ideal for a variety of automotive applications, including body control modules, gateways, engine control units, and other systems requiring CAN communication. Its robust design ensures reliable operation in the harsh conditions typical of automotive environments.

Package and Quality

The MCZ33903CP3EKR2 is offered in a compact 32-pin LQFP package, which is designed to meet the space constraints of modern automotive electronics. NXP's commitment to quality is evident in the product's design, which is built to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification for automotive reliability.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,683 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess