EN
  • EN
  • DE

AT6002-2QC

Part No AT6002-2QC
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 96 I/O 132QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 96 1024 132-BQFP Bumpered
Manufacturer Microchip Technology
Series AT6000(LV)
Package Tray
Part Status Obsolete
Number of I/O 96
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Surface Mount
Package 132-BQFP Bumpered
Case / Package 132-BQFP (27.44x27.44)
Family Name AT6002
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911967-AT6002-2QC
Ultra Librarian 3D Model Ultra Librarian AT6002-2QC CAD Model

Description

Microchip Technology AT6002-2QC Product Overview

The AT6002-2QC is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to a wide range of applications requiring high reliability and performance. This product is a testament to Microchip's commitment to providing innovative solutions in the semiconductor space, offering both robust functionality and versatility for designers and engineers.

At the heart of the AT6002-2QC lies its advanced architecture, which is optimized for efficient power management and signal processing. This makes it an ideal choice for critical applications in sectors such as automotive, industrial control systems, and communication infrastructure. The device is built to maintain stability and performance even under the most demanding conditions, ensuring that your projects run smoothly and reliably.

The AT6002-2QC comes in a compact Quad Flat No-leads (QFN) package, allowing for a smaller footprint on printed circuit boards (PCBs) and facilitating easier integration into space-constrained designs. This packaging not only saves valuable board space but also enhances the thermal performance of the device, contributing to its overall longevity and durability.

One of the standout features of the AT6002-2QC is its low power consumption, which makes it a suitable option for portable and battery-powered applications. This, combined with Microchip's proven track record for producing low-power devices, ensures that the AT6002-2QC can help extend the battery life of your products, leading to a more sustainable and cost-effective operation.

To support the development process, Microchip Technology provides comprehensive technical documentation, development tools, and software libraries for the AT6002-2QC. This extensive support simplifies the integration process and accelerates time-to-market for products utilizing this IC. Whether you are developing a new product or upgrading an existing system, the AT6002-2QC offers the performance, efficiency, and reliability that modern applications demand.

In conclusion, the AT6002-2QC from Microchip Technology is a versatile and powerful component that provides a competitive edge in a wide array of electronic applications. Its combination of advanced features, compact design, and support infrastructure makes it an excellent choice for your next project.

You May Also Be Interested in

Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess