EN
  • EN
  • DE

SCANSTA101SM/NOPB

Part No SCANSTA101SM/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC TEST MASTER LOW-VOLT 49FBGA / Low Voltage STA Master 49-Pin FBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Applications Testing Equipment
Interface IEEE 1149.1
Operating Supply Voltage 3 V ~ 3.6 V
Package 49-LFBGA
Manufacturer Package 49-BGA (7x7)
Mounting SMD
Win Source Part Number 793989-SCANSTA101SM/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name SCANSTA101
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SCANSTA101SM/NOPB CAD Model

Description

The SCANSTA101SM/NOPB is a sophisticated multiplexer/demultiplexer switch IC from Texas Instruments, designed to streamline the process of testing and debugging systems with multiple JTAG (Joint Test Action Group) or boundary-scan-capable devices. This integrated circuit is a key component in enhancing the efficiency and effectiveness of system-level testing, particularly in complex printed circuit boards (PCBs) that host a multitude of interconnected devices.

Key Features

  • Advanced Multiplexing: The SCANSTA101SM/NOPB allows for the selection and control of multiple JTAG chains through a single JTAG port, significantly reducing the need for multiple test access points on a PCB.
  • High Performance: With its high-speed digital interface, this IC ensures rapid and reliable communication between the test controller and the target devices, facilitating faster test routines and diagnostics.
  • Space Saving: Its small footprint is ideal for dense PCB layouts, helping to conserve valuable board space while still delivering robust functionality.
  • Enhanced Diagnostics: The device supports enhanced diagnostic capabilities, making it easier to pinpoint faults and verify system functionality throughout the development and production phases.

Applications

The SCANSTA101SM/NOPB is versatile and can be used in a variety of applications, including:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Computing systems and servers
  • Industrial control systems
  • Automotive electronics
  • Aerospace and defense systems

Technical Specifications

The device operates over a wide temperature range and is available in a surface-mount package that is compatible with standard PCB assembly processes. It supports a variety of voltage levels for interfacing with different logic families, and its design is optimized for low power consumption, making it suitable for use in power-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3548 $50.1288
15+ $6.8553 $102.8295
23+ $6.6410 $152.7430
32+ $6.4268 $205.6576
41+ $6.2126 $254.7166
54+ $5.5699 $300.7746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 406 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess