Products specifications

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Type FLASH
Memory Size 16Mb
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AT17F16
Standard Package 50
RoHS Status RoHS non-compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1342506-AT17F16-30JI
Ultra Librarian 3D Model Ultra Librarian AT17F16-30JI CAD Model

Description

Microchip Technology's AT17F16-30JI FPGA Configuration Memory

The AT17F16-30JI is a robust FPGA (Field-Programmable Gate Array) configuration EEPROM (Electrically Erasable Programmable Read-Only Memory) from Microchip Technology, designed to store configuration data for FPGA devices. This product is part of the AT17F series and is specifically tailored to meet the needs of high-performance and high-density FPGAs that require reliable and quick configuration memory.

With a storage capacity of 16 Megabits, the AT17F16-30JI provides ample space for the configuration code, ensuring that even complex FPGA designs can be accommodated. The device operates over an industrial temperature range, making it suitable for a wide variety of applications, from consumer electronics to industrial automation systems.

The AT17F16-30JI boasts a high-speed serial interface, with a read speed of 30MHz, which allows for rapid configuration of the FPGA upon power-up, minimizing system boot times. This is particularly beneficial in systems that require quick initialization or frequent reconfiguration. The memory is organized in a user-friendly manner, simplifying the interface with the FPGA and ensuring ease of use for designers.

Packaged in a reliable 44-lead PLCC (Plastic Leaded Chip Carrier), the AT17F16-30JI offers a compact footprint and is lead-free, adhering to the RoHS (Restriction of Hazardous Substances) directive, which makes it an environmentally friendly choice for modern electronic designs. Its robustness is further enhanced by a wide operating voltage range of 3.0V to 3.6V, providing flexibility in power supply design and ensuring compatibility with various logic levels.

The AT17F16-30JI also features a simple serial access procedure and supports a standard SPI (Serial Peripheral Interface) protocol, making it easily integrated into existing designs without the need for additional hardware. This, combined with its non-volatile nature, ensures that configuration data is preserved even when power is removed, providing reliability and security for critical applications.

In summary, Microchip Technology's AT17F16-30JI is a high-quality, reliable, and easy-to-use solution for FPGA configuration storage, suitable for a wide range of applications that demand robustness, efficiency, and environmental compliance.

You May Also Be Interested in

Xilinx Inc.
IC PROM SER 200K C-TEMP 8-DIP
Lowest to €67.0756
ECAD model for XC17S200APDG8C
Altera
IC CONFIG DEVICE 128MBIT 16SOIC
Lowest to €85.3064
ECAD model for EPCQ128SI16N
Xilinx Inc.
PROM 16M-BIT 3.3V 44CCC
Lowest to €1,418.0525
ECAD model for XQ17V16CC44M
Altera
IC QUAD-SERIAL LOW VOLTAGE CONFI / Configuration Device 24-Pin FBGA Tray
Lowest to €84.2107
ECAD model for EPCQL512F24IN
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us
ECAD model for AT17F16-30BJC
Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
ECAD model for AT17N512-10PI
Microchip Technology
IC FPGA 256K CONFIG MEM 8DIP
Need more? Email Us
ECAD model for AT17N256-10PC
Xilinx Inc.
IC PROM SER 50000 C-TEMP 8-DIP
Lowest to €106.6780
ECAD model for XC17S50APD8C
Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
ECAD model for AT17N512-10PC

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention