EN
  • EN
  • DE

AT17N512-10SC

Part No AT17N512-10SC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC FPGA 512K CONFIG MEM 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Type Serial EEPROM
Memory Size 512kb
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AT17N512
Standard Package 37
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1342498-AT17N512-10SC
Ultra Librarian 3D Model Ultra Librarian AT17N512-10SC CAD Model

Description

Microchip Technology AT17N512-10SC FPGA Configuration EEPROM

The AT17N512-10SC from Microchip Technology is a specialized EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed to store configuration data for Field Programmable Gate Arrays (FPGAs). This product is part of the AT17 series, which is specifically tailored for the configuration of FPGAs. The AT17N512-10SC provides a reliable and flexible non-volatile memory solution for FPGA systems, ensuring that the FPGA can be quickly and efficiently configured with the desired logic circuitry upon power-up.

Key Features

  • Memory Size: The device comes with 512 Kbits of memory, offering ample space for storing the configuration bitstreams of various FPGAs.
  • Speed Grade: The '-10SC' suffix indicates a speed grade of 10 ns, which ensures fast access times for the configuration data, enabling rapid FPGA initialization.
  • Package: It is available in a compact 20-lead SOIC package, which is suitable for space-constrained applications and allows for easy integration into a wide range of systems.
  • Interface: The AT17N512-10SC utilizes a simple serial interface for communication with the FPGA, which simplifies the design and reduces the number of required I/O pins.
  • Voltage Range: This device operates within a voltage range of 3.0V to 3.6V, compatible with many FPGA logic levels, and ensuring power-efficient operation.
  • Endurance: It offers high endurance with a minimum of 10,000 write cycles, ensuring long-term reliability for applications that require frequent configuration updates.
  • Data Retention: With a data retention period of 20 years, users can trust the stored configuration data to remain intact over the lifespan of their application.

Applications

The AT17N512-10SC is ideal for a variety of applications where FPGAs are used, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Medical devices
  • Aerospace and defense systems

With its robust feature set, the AT17N512-10SC from Microchip Technology provides a secure and convenient means of storing FPGA configuration data, ensuring that your system can be quickly and reliably configured for any application.

You May Also Be Interested in

Microchip Technology
IC SER CONFIG PROM 256K 20PLCC
Lowest to $29.1045
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $49.4777
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Microchip Technology
IC FPGA 256K CONFIG MEM 8SOIC
Need more? Email Us
Microchip Technology
IC SERIAL CONFIG PROM 64K 20PLCC
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 128K 20PLCC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 7MBIT 20-TSSOP
Lowest to $19.3948
Silicon Storage Technology, Inc
Need more? Email Us
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess