Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100 mV
Data Rate 500kbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MAX3084
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1075239-MAX3084ECPA+
Ultra Librarian 3D Model Ultra Librarian MAX3084ECPA+ CAD Model

Description

The MAX3084ECPA+ from Maxim Integrated is a high-speed transceiver designed for RS-485 and RS-422 communication protocols. This robust and efficient transceiver is capable of achieving data rates up to 10Mbps, making it an excellent choice for industrial, network, and automation applications where reliable data transmission is crucial.

Key Features

  • High-Speed Operation: Supports data rates up to 10Mbps, suitable for high-speed communication needs.
  • Extended Temperature Range: Operates in environments with temperatures ranging from -40°C to +85°C, ensuring reliability in harsh conditions.
  • Fail-Safe Receiver: The receiver remains in a high-impedance state when inputs are shorted or open, or when they are idle, preventing data corruption and ensuring safety.
  • Half-Duplex Communication: Enables bidirectional communication on a single pair of wires, reducing the complexity and cost of the cable requirements.
  • Low Power Consumption: Features a low-power shutdown mode that minimizes power usage when the transceiver is not in active operation.
  • Integrated Protection: Includes built-in electrostatic discharge (ESD) protection for enhanced durability against transient voltage spikes.

Applications

The MAX3084ECPA+ is ideal for a variety of applications, including:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Process Control Networks
  • Data Acquisition Systems

Product Specifications

The device is packaged in a PDIP-8 (0.300", 7.62mm Width) and is offered in a RoHS-compliant package. It features a single driver and receiver with ±15kV ESD protection on the transceiver's bus pins. The MAX3084ECPA+ operates from a single 5V supply and includes a 1/4-unit load receiver input impedance, allowing up to 128 transceivers on the bus.

Whether you're designing a sophisticated industrial network or a simple point-to-point data link, the MAX3084ECPA+ provides a reliable and efficient solution that meets the rigorous demands of modern communication systems.

You May Also Be Interested in

Texas Instruments
LVDS QUAD CMOS DIFFERENTIAL LINE
Lowest to €451.2470
ECAD model for DS90C032WGLQMLV
National Semiconductor (TI)
IC DRIVER 4/0 14SOIC
Lowest to €0.2375
ECAD model for DS1488M
National Semiconductor (TI)
TELECOM IC, ETHERNET TRANSCEIVER
Need more? Email Us
ECAD model for DP83223VB
Analog Devices Inc.
IC TX/RX RS-485 HS 5V 8DIP
Need more? Email Us
ECAD model for ADM1485JN
Infineon Technologies
IC TXRX CAN 1MBAUD 8DSOP
Lowest to €1.9206
ECAD model for TLE7250GVIOXUMA2
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to €7.8306
ECAD model for ADM236LJN
Texas Instruments
IC XMITTER PROGR LVDS 48-TSSOP
Lowest to €12.5400
ECAD model for DS90C365AMT/NOPB
Analog Devices Inc.
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for ADM235LJN
Harris Corporation
RS-232 TRANSMITTER/RECIEVER
Lowest to €5.4754
ECAD model for HIN207CP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention