Products specifications Report Issue?

Categories Audio Products
Manufacturer Knowles
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 100Hz to 80kHz
Sensitivity -26dB ±1dB @ 94dB SPL
S/N Ratio 64.3dB
Voltage Range 1.62 to 3.6V
Operating Supply Current 1mA
Port Location Bottom
Termination Solder Pads
Height (Max) 0.043" (1.10mm)
Shape Rectangular
Win Source Part Number 1101561-SPH0641LU4H-1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5,900
Ultra Librarian 3D Model Ultra Librarian SPH0641LU4H-1 CAD Model

Description

The SPH0641LU4H-1 is a digital MEMS microphone manufactured by Knowles.

  • Supply and Demand Status: Balanced
  • Type: Digital MEMS Microphone
  • Common Uses: Smartphones, tablets, and laptops.
  • Direction: Omnidirectional
  • Sensitivity: -26dB ±1dB @ 94dB SPL
  • Signal-to-Noise Ratio: 64.3dB
  • Voltage Range: 1.62 to 3.6V
  • Operating Supply Current: 1mA

You May Also Be Interested in

TDK InvenSense
MICROPHONE MEMS ANALOG OMNI
Lowest to €4.2494
ECAD model for INMP401ACEZ-R7
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
ECAD model for EK-23977-C36
TDK InvenSense
MIC MEMS DIGITAL OMNI -26DB
Lowest to €12.7817
ECAD model for INMP441ACEZ-R7
PUI Audio, Inc.
MIC ANLG OMNI -35DB 0.382"DIA
Need more? Email Us
ECAD model for AOM-5035L-HD3-R
Knowles
MICROPHONE MEMS ANALOG OMNI
Need more? Email Us
ECAD model for SPW0430HR5HB-B
ON Semiconductor
MIC MEMS DIGITAL
Need more? Email Us
ECAD model for LC706161CM
Knowles
MIC MEMS ANALOG OMNI -22DB
Lowest to €2.8634
ECAD model for SPM0406HE3H-SB
Cirrus Logic Inc.
MICROPHONE MEMS DIGITAL PDM OMNI
Lowest to €6.6413
ECAD model for WM7216IMSE/RV
Analog Devices Inc.
Need more? Email Us
ECAD model for ADMP441ACEZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ €3.5146 €45.6901
32+ €2.8838 €92.2804
49+ €2.7937 €136.8903
68+ €2.7035 €183.8383
87+ €2.6134 €227.3676
117+ €2.3431 €274.1403
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,786 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention