EN
  • EN
  • DE

MAX8895XEWA+T

Part No MAX8895XEWA+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 25WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charger IC Lithium Ion 25-WLP (2.31x2.31)
Manufacturer Maxim Integrated
Series Smart Power Selector™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 25-WFBGA, WLBGA
Case / Package 25-WLP (2.31x2.31)
Family Name MAX8895
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX8895XEWA+TCT, MAX8895XEWA+TDKR, MAX8895XEWAT, MAX8895XEWA+TTR, MAX8895XEWA+T-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925719-MAX8895XEWA+T
Ultra Librarian 3D Model Ultra Librarian MAX8895XEWA+T CAD Model

Description

The MAX8895XEWA+T is a highly efficient, compact, and versatile power management integrated circuit (PMIC) designed by Maxim Integrated to meet the demanding requirements of modern portable devices. This PMIC is specifically tailored to deliver stable power supply solutions for applications such as smartphones, tablets, and other handheld devices that require efficient power management for extended battery life and reliable performance.

Key Features

  • High Efficiency: The device features an advanced switching regulator design that achieves high power conversion efficiency, thereby reducing power loss and heat generation.
  • Multiple Output Channels: It offers multiple output channels with programmable voltage levels to power various subsystems within electronic devices.
  • Integrated Battery Charger: The MAX8895XEWA+T includes an integrated battery charger with smart power management to optimize charging cycles and extend battery lifespan.
  • Small Footprint: Packaged in a compact, space-saving design, the PMIC is ideal for use in devices where board space is at a premium.
  • Low Quiescent Current: The device's low quiescent current helps in minimizing standby power consumption, crucial for battery-powered applications.

Technical Specifications

  • Input Voltage Range: The PMIC operates over a wide input voltage range, accommodating various battery technologies and configurations.
  • Output Voltage Accuracy: Precision output voltage regulation ensures stable operation of the powered device, even under varying load conditions.
  • Thermal Protection: Built-in thermal protection features safeguard the device and the system it powers from potential damage due to overheating.
  • Package Type: The MAX8895XEWA+T is available in a lead-free, RoHS-compliant package, reflecting Maxim Integrated's commitment to environmental sustainability.

The MAX8895XEWA+T from Maxim Integrated represents a blend of performance, efficiency, and compactness, making it an ideal choice for designers looking to optimize power management in their next-generation portable devices. With its robust feature set and flexible design, the PMIC ensures that the end product not only meets but exceeds the expectations for power efficiency and reliability.

You May Also Be Interested in

Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Lowest to $17.4627
Linear Technology
IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,592 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess