EN
  • EN
  • DE

AP1701AWA

Part No AP1701AWA
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Diodes Incorporated
Win Source Part Number 181195-AP1701AWA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1701AWA CAD Model

Description

The AP1701AWA is a highly versatile and reliable voltage detector designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is specifically engineered to monitor the voltage levels within electronic systems, ensuring they remain within specified thresholds for optimal performance and safety.

Key Features

  • Precision Voltage Monitoring: The AP1701AWA offers precise monitoring capabilities, with a range of fixed threshold voltages suitable for various applications. This ensures that the device can accurately detect under-voltage conditions to prevent system malfunctions.
  • Low Power Consumption: Designed to be energy-efficient, this voltage detector consumes minimal power, making it an ideal choice for battery-operated devices and applications where power conservation is critical.
  • High Reliability: With its robust design, the AP1701AWA is capable of withstanding harsh conditions and is less susceptible to voltage transients, ensuring a long operational lifespan and consistent performance.
  • Wide Operating Voltage Range: The device supports a broad operating voltage range, accommodating a variety of electronic products and systems.
  • Fast Response Time: It features a quick response time to voltage changes, enabling rapid system reactions to prevent potential damage from voltage anomalies.

Applications

The AP1701AWA is suitable for a multitude of applications, including but not limited to:

  • Consumer electronics such as personal computers, TVs, and portable devices
  • Industrial equipment requiring precise voltage monitoring
  • Automotive systems where voltage regulation is critical for safety and performance
  • Battery-powered devices where energy efficiency is a priority

Technical Specifications

The AP1701AWA voltage detector boasts a number of technical specifications that make it a top choice for designers and engineers:

  • Fixed threshold voltage options
  • Low quiescent current
  • Wide operating voltage range
  • Fast transient response
  • Operating temperature range: -40°C to +85°C
  • Available in SOT23-3 package

Overall, the AP1701AWA from Diodes Incorporated represents a reliable and efficient solution for voltage detection needs across a wide array of electronic applications.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess