EN
  • EN
  • DE

LM3420AM5-16.8/NOPB

Part No LM3420AM5-16.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Battery Chemistry Lithium-Ion
Number of Cells 4
Battery Pack Voltage 16.8V
Voltage Supply MAX 20V
Operating Temperature Range -40°C ~ 85°C (TA)
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 778946-LM3420AM5-16.8/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3420-16.8
Introduction Date April 01, 1996
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3420AM5-16.8/NOPB CAD Model

Description

Product Overview: LM3420AM5-16.8/NOPB

The LM3420AM5-16.8/NOPB is a dedicated integrated circuit designed and manufactured by Texas Instruments, renowned for its high-quality electronic components. This particular device is a lithium-ion battery charge controller, specifically tailored for managing single-cell lithium-ion batteries which are widely used in portable electronic devices due to their high energy density and long life cycle.

Key Features

  • Precision Voltage Regulation: The LM3420AM5-16.8/NOPB ensures accurate maintenance of the battery voltage at 16.8V, which is crucial for the longevity and efficiency of lithium-ion batteries.
  • Low Dropout Voltage: This feature allows the charge controller to operate effectively even when the input supply voltage is very close to the battery voltage, minimizing power loss and improving overall efficiency.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for a variety of challenging environments.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) designation indicates that the product is compliant with RoHS (Restriction of Hazardous Substances) regulations, making it environmentally friendly and suitable for use in a wide range of markets.

Applications

  • Portable Electronics
  • Handheld Devices
  • Power Tools
  • Medical Devices
  • Uninterruptible Power Supplies

The LM3420AM5-16.8/NOPB is designed to be a versatile solution for lithium-ion battery management, offering protection and efficiency. Its precision voltage regulation ensures that batteries are charged safely and efficiently, while its low dropout voltage feature makes it ideal for use in systems where power efficiency is critical. Whether you're designing a new piece of portable technology or looking to improve the battery management system of an existing device, the LM3420AM5-16.8/NOPB from Texas Instruments is a reliable and high-performance choice.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess